Good Vibrations Deluxe Gym Box, 0+ year
Little Tikes Baby products are “designed to develop” by addressing baby’s specific developmental needs through every coo, giggle, and stretch.
The Little Tikes Baby Good Vibrations Deluxe Gym provides gentle vibration and nature sounds to soothe your baby throughout the day. When its playtime, the unique traveling toucan moves across the gym bar, encouraging eye tracking. The four hanging toys and movable mirror are great for reaching and self-discovery, while 20 minutes of music and 9 different sounds get baby giggling and grooving. This adorable activity gym will delight your baby as they begin to explore the world around them.
Product Features:
- Activity gym with gentle vibration to soothe your baby
- Traveling toucan moves across the gym bar for a unique eye tracking experience and plays music
- Includes four hanging toys, moveable mirror, tummy time pillow, and additional mat loops
- Features 20 minutes of music and 9 different songs
- Requires 6xAA batteries for mat and toucan (not included)
- Ages: 0+ months
Little Tikes Good Vibrations Deluxe Gym, Toy bar, Sounding, Plastic, Multicolour
Little Tikes Good Vibrations Deluxe Gym. Material: Plastic, Product colour: Multicolour, Certification: CE. Learning & training skills: Cognitive skills training, Visual perception training, Fine motor skills training, Gross motor.... Battery type: AA. Width: 603.3 mm, Height (max): 52.2 cm, Length: 769.6 mm. Package width: 736.6 mm, Package depth: 127 mm, Package height: 400.1 mm