location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Cozy Coupe Dino Ride-on car

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cozy Coupe
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dino
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
173073E3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743173073 show
Category:
Toys which can be ridden by children e.g. tricycle.
Rocking & Ride-On Toys Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:04:25
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Little Tikes 173073E3 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Cozy Coupe Dino Ride-on car :
The short editorial description of Little Tikes Cozy Coupe Dino Ride-on car

Cozy Coupe Dino, 1.5 - 5 years
More>>>
Little Tikes Cozy Coupe Dino Ride-on car:
The official marketing text of Little Tikes Cozy Coupe Dino Ride-on car as supplied by the manufacturer

Catch a ride on our Cozy Coupe Dino! The fun dinosaur styling will make children want to take this riding toy for a spin. - Removable floor
- When the floor is in, little ones’ feet are protected
- Take the floor out allows kids to use foot-to-floor power
- Handle on the back for parent-controlled push rides
- Working door
- Moving, clicking ignition switch
- Working horn
- Designed with a high seat back
- Rear cup holders
- Gas cap that open and closes
- Rugged, durable tires, front wheels spin 360º
- In & Outdoor use

Short summary description Little Tikes Cozy Coupe Dino Ride-on car:
This short summary of the Little Tikes Cozy Coupe Dino Ride-on car data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Cozy Coupe Dino, 1.5 yr(s), 4 wheel(s), Plastic, Black, Green

Long summary description Little Tikes Cozy Coupe Dino Ride-on car:
This is an auto-generated long summary of Little Tikes Cozy Coupe Dino Ride-on car based on the first three specs of the first five spec groups.

Little Tikes Cozy Coupe Dino. Drive type: Push, Recommended age (min): 1.5 yr(s), Recommended age (max): 5 yr(s), Number of wheels: 4 wheel(s), Material: Plastic, Product colour: Black, Green

Features
Product colour *
Black, Green
Product type *
Ride-on car
Material
Plastic
Suggested gender *
Boy
Recommended age (min) *
1.5 yr(s)
Recommended age (max)
5 yr(s)
Drive type *
Push
Suitable for indoor use
Yes
Suitable for outdoor use
Yes
Number of wheels *
4 wheel(s)
Wheels type
Solid wheels
Wheels mobility
Fixed, Swivel
Angle of rotation wheel
360°
Horn
Yes
Parent handle
Yes
Cupholder
Yes
Preassembled
No
Learning & training skills
Learning & training skills
Imagination development
Sustainability
Certification
CE
Weight & dimensions
Width
720.1 mm
Depth
439.9 mm
Height
920 mm
Weight
8.18 kg
Packaging data
Package width
380 mm
Package depth
420.1 mm
Package height
724.9 mm
Package weight
10 kg
Package volume
115700 cm³
Package type
Box
Logistics data
Products per intermodal container (20ft)
245 pc(s)
Products per intermodal container (40ft)
563 pc(s)
Products per intermodal container (40ft, HC)
575 pc(s)
Master (outer) case width
380 mm
Master (outer) case length
420.1 mm
Master (outer) case height
724.9 mm
Master (outer) case weight
10 kg
Master (outer) case volume
115700 cm³