location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire ES1-571-30JK Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ES
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES1-571-30JK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GCEEB.044
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147707478
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire ES1-571-30JK Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-5005U 2 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels TFT 16:9
  • - 8 GB DDR3L-SDRAM 1333 MHz 1 x 8 GB
  • - 500 GB HDD
  • - Intel® HD Graphics 5500
  • - Ethernet LAN connection 10,100,1000 Mbit/s 4.0
  • - Lithium-Ion (Li-Ion) 36 Wh 5 h 45 W
  • - Windows 10 Home 64-bit
Long product name Acer Aspire ES1-571-30JK Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black :
The short editorial description of Acer Aspire ES1-571-30JK Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

15.6" HD (1366x768) LED, Intel Core i3 5005U (3M Cache, 2.0 GHz), 8GB DDR3L, 500GB HDD, Intel HD Graphics 5500, Gigabit Ethernet, WLAN 802.11b/g/n, Bluetooth 4.0, Webcam, Windows 10 Home 64-bit
More>>>
Acer Aspire ES1-571-30JK Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:
The official marketing text of Acer Aspire ES1-571-30JK Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black as supplied by the manufacturer

Everything you need
Aspire ES Series laptops are the perfect companions for work and play. With unique features like Acer BluelightShield TM software and optional M-DISC Ready™ optical drive, the Aspire ES Series keeps you ready for work and play. Precision Touchpad and Acer Chiclet Keyboard make sure you never miss a thing.

Unique features
Eyes tired from staring at a screen? Aspire ES Series comes equipped with Acer BluelightShield TM to reduce eye strain from your screen with 4 intelligent modes. An optional built-in optical disc drive is M-DISC Ready™ and lets you watch, share, and save your data with ease.

Better input and navigation
Tap, Swipe, Scroll, and Zoom through your day with Precision Touchpad. Palm rejection technology and pinch-to-zoom capability means you’ll always be in control. Acer Chiclet Keyboard offers great travel distance and solid tactile feedback for a reliable and responsive experience.

Built for work and fun
Aspire ES Series is built for work and fun. USB 3.0 and HDMI ports are conveniently placed in the back of the device and an HD CineCrystal LED backlit TFT LCD display looks great anywhere. Appearances aren’t everything; zippy Intel processors and up to 8 GB of memory will power through your day.

Elegant outside
Their black exteriors, beautifully textured top covers, and hints of colors on their edges provide a unique, sophisticated look with a satisfying tactile feel.

Flamboyant inside
Pop open the top covers and the flamboyant side of the notebooks will be revealed in a blast of color of your choosing1. The inside surfaces also feature textured patterns to offer a cohesive look and feel inside and out.

Comfortable viewing
With BluelightShield™ software, irritating blue light is filtered out from the screen to reduce eye soreness during prolonged screen viewings.

Intuitive navigation
Enjoy a more intuitive touchpad navigation experience with Precision Touchpad. It allows for smoother zooming and scrolling than regular touchpads.

Short summary description Acer Aspire ES1-571-30JK Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:
This short summary of the Acer Aspire ES1-571-30JK Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire ES1-571-30JK, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Acer Aspire ES1-571-30JK Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire ES1-571-30JK Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire ES1-571-30JK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
TFT
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
5th gen Intel® Core™ i3
Processor *
i3-5005U
Processor number of cores
2
Processor threads
4
Processor frequency *
2 GHz
System bus data transfer rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i3-5000 Mobile series
Processor codename
Broadwell
Bus type
DMI2
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express сonfigurations
2x4, 4x1
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1333 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory, maximum *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA
Hard drive rotational speed
5400 RPM
Optical drive *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
850 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR27G
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
84695
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity
3220 mAh
Battery capacity *
36 Wh
Battery life (max)
5 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Certificates
Certification
CE, ACPI 5.0
Weight & dimensions
Width
381.6 mm
Depth
258 mm
Height
27.2 mm
Height (front)
2.61 cm
Height (rear)
2.71 cm
Weight *
2.4 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D compatibility
No
Maximum internal memory (64-bit)
16 GB