Leitz logo

Leitz 60690025 non-adhesive label Red Rectangle

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7225
Info modified on:
16 May 2018, 17:52:46
Short summary description Leitz 60690025 non-adhesive label Red Rectangle:

Leitz 60690025, Red, Rectangle, Plastic, 2.4 cm, 1 cm, 20 g

Long summary description Leitz 60690025 non-adhesive label Red Rectangle:

Leitz 60690025. Product colour: Red, Shape: Rectangle, Material: Plastic. Label width: 2.4 cm, Label height: 1 cm, Weight: 20 g

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.