location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Getac X500 G2 Intel® Core™ i7 i7-4610M Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Getac Check ‘Getac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X500 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XB8VDDCAEDCX
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Getac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Getac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Getac X500 G2 Intel® Core™ i7 i7-4610M Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-4610M 3 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels TFT 16:9
  • - 16 GB DDR3-SDRAM
  • - 256 GB SSD DVD Super Multi
  • - Intel® HD Graphics 4600
  • - Wi-Fi 5 (802.11ac) Ethernet LAN connection 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Professional 64-bit
Long product name Getac X500 G2 Intel® Core™ i7 i7-4610M Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black :
The short editorial description of Getac X500 G2 Intel® Core™ i7 i7-4610M Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black

15.6", Intel Core i7-4610M 3/3.7 GHz, TFT LCD FHD 1920 x 1080 px, Intel HD Graphics 4600, 16 GB DDR3, 256 GB SSD, Bluetooth,WiFi, LAN, HDMI, VGA, USB 2.0, USB 3.0, IP65, Windows 7 Professional 64-bit
More>>>
Short summary description Getac X500 G2 Intel® Core™ i7 i7-4610M Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
This short summary of the Getac X500 G2 Intel® Core™ i7 i7-4610M Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Getac X500 G2, Intel® Core™ i7, 3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Getac X500 G2 Intel® Core™ i7 i7-4610M Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
This is an auto-generated long summary of Getac X500 G2 Intel® Core™ i7 i7-4610M Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black based on the first three specs of the first five spec groups.

Getac X500 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4610M, Processor frequency: 3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black