One For All logo

One For All WM 4621 TV mount/stand 2.13 m (84") Black

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52022
Info modified on:
28 Sept 2023, 09:39:54
Bullet Points One For All WM 4621 TV mount/stand 2.13 m (84") Black:
  • - Suitable for all types of TVs from 32 to 84"
  • - 15° Tilting feature
  • - Robust design holds up to 100 kg
  • - Mounting materials included
Warranty:
10 years
Long product name One For All WM 4621 TV mount/stand 2.13 m (84") Black:

One For All Tilting TV Bracket (32-84")

Short summary description One For All WM 4621 TV mount/stand 2.13 m (84") Black:

One For All WM 4621, 81.3 cm (32"), 2.13 m (84"), 200 x 200 mm, 600 x 400 mm, 0 - 15°, Black

Long summary description One For All WM 4621 TV mount/stand 2.13 m (84") Black:

One For All WM 4621. Maximum weight capacity: 100 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 2.13 m (84"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 400 mm. Tilt angle range: 0 - 15°, Distance to the wall (min): 2.5 cm, Distance to the wall (max): 2.5 cm. Product colour: Black

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.