Eaton logo

Eaton Protection Box 5 FR-B Black 5 AC outlet(s) 220-250 V

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95964
Info modified on:
28 Oct 2020, 18:20:20
End of life date:
10 Jul 2020
Long product name Eaton Protection Box 5 FR-B Black 5 AC outlet(s) 220-250 V:

Protection Box 5 FR-B

Short summary description Eaton Protection Box 5 FR-B Black 5 AC outlet(s) 220-250 V:

Eaton Protection Box 5 FR-B, 1100 J, 5 AC outlet(s), Type E, 220-250 V, 50 - 60 Hz, Black

Long summary description Eaton Protection Box 5 FR-B Black 5 AC outlet(s) 220-250 V:

Eaton Protection Box 5 FR-B. Surge energy rating: 1100 J, Output on PDU sticks: 5 AC outlet(s), AC outlet types: Type E. Product colour: Black, Response time: 0.001 ms. Weight: 610 g, Width: 255 mm, Depth: 120 mm. Certification: EN 55082-2, EN 55022 B, EN 61000-4-4 4 IEC 61000-4-5 10kV IEC 61 643-1

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.