location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hatchimals Draggles Egg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hatchimals
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Draggles Egg
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6034335
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988192566 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2022 04:44:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hatchimals Draggles Egg:
This short summary of the Hatchimals Draggles Egg data-sheet is auto-generated and uses the product title and the first six key specs.

Hatchimals Draggles Egg, Girl, 5 yr(s), Sounding

Long summary description Hatchimals Draggles Egg:
This is an auto-generated long summary of Hatchimals Draggles Egg based on the first three specs of the first five spec groups.

Hatchimals Draggles Egg. Battery type: AAA. Product colour: Multicolour

Features
Product colour *
Multicolour
Material
Plastic
Theme
Animal
Recommended age (min) *
5 yr(s)
Recommended age (max)
10 yr(s)
Recommended gender *
Girl
Sounding
Yes
Battery
Batteries required
Yes
Battery
Number of batteries supported
3
Battery type
AAA
Packaging content
Batteries included
Yes
Packaging data
Package width
152.4 mm
Package height
254 mm
Package weight
1.15 kg
Brand Image Product code Product Stock Price from
Hatchimals Mystery 2 Pack Hatchimals Mystery 2 Pack
(show image)
6034164 Mystery 2 Pack