location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital My Cloud PR4100 NAS Desktop Ethernet LAN connection Black N3710

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
My Cloud PR4100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDBNFA0240KBK-EESN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037845944 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Western Digital WDBNFA0240KBK-EESN user manual (7.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Overview (21.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NAS Comparison Flyer (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital My Cloud PR4100 NAS Desktop Ethernet LAN connection Black N3710
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & Home Office NAS Desktop Black
  • - My Cloud OS
  • - Number of storage drives supported: 4 HDD
  • - Intel® Pentium® N3710 1.6 GHz Intel® HD Graphics 405
  • - 4 DDR3L
  • - Ethernet LAN connection
  • - LCD
Warranty: 3 years
Long product name Western Digital My Cloud PR4100 NAS Desktop Ethernet LAN connection Black N3710 :
The short editorial description of Western Digital My Cloud PR4100 NAS Desktop Ethernet LAN connection Black N3710

My Cloud PR4100, 1.6GHz quad-core Intel Pentium N3710, 4GB DDR3L RAM, 24TB
More>>>
Short summary description Western Digital My Cloud PR4100 NAS Desktop Ethernet LAN connection Black N3710:
This short summary of the Western Digital My Cloud PR4100 NAS Desktop Ethernet LAN connection Black N3710 data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital My Cloud PR4100, NAS, Desktop, Intel® Pentium®, N3710, 24 TB, Black

Long summary description Western Digital My Cloud PR4100 NAS Desktop Ethernet LAN connection Black N3710:
This is an auto-generated long summary of Western Digital My Cloud PR4100 NAS Desktop Ethernet LAN connection Black N3710 based on the first three specs of the first five spec groups.

Western Digital My Cloud PR4100. Total installed storage capacity: 24 TB, Installed storage drive type: HDD, Supported storage drive types: HDD. Processor family: Intel® Pentium®, Processor manufacturer: Intel, Processor: N3710. Internal memory: 4 GB, Internal memory type: DDR3L. Ethernet LAN data rates: 10,100,1000 Mbit/s. On-board graphics card base frequency: 400 MHz, On-board graphics card burst frequency: 700 MHz, Maximum on-board graphics card memory: 8 GB

Source Testseek summary Average rating
Reviews
Updated:
2017-10-15 05:46:54
Uk has collected 6 expert reviews for Western Digital My Cloud PR4100 NAS Desktop Ethernet LAN Black N3710 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Digitaltrends.com
Updated:
2017-10-15 05:46:53
In this age of digital media, it's incredibly important for creative professionals — especially photographers and videographers — to build backup solutions into their workflows. One bad hard drive or power surge can wipe out an entire project, and this is...
Good Easy setup, User upgradeable RAM, Excellent Plex Media Server Support...
Bad Noise (Fan on startup & Drives in use)...
Bottom line We think that the PR4100 is a great option for creative professionals and home users who want or need the advantages of a personal cloud and home NAS but don't necessarily have the techy background. If you fall into that category, then yes, the PR4100 is...
80%
tweaktown.com
Updated:
2018-04-19 07:47:14
The My Cloud lineup from WD has evolved over the years, starting with personal storage in the My Cloud home and Mirror to the power user platform in My Cloud Expert EX2 and EX4100. The highest end of this portfolio includes two models, the PR2100 and PR41...
Bottom line WD has done a solid job with its My Cloud lineup. Over the years I have used a number of these units both for review and in my personal storage lineup. The PR4100 is by far the best I have seen a WD unit perform in a NAS environment. That said build quali...
80%
theunbiasedblog.com
Updated:
2017-10-15 05:46:53
Wondering who needs a Network-attached storage ( NAS ) like WD My Cloud Pro Series PR4100 NAS? Well, it's the prosumers like photographers, SOHO's, creative teams, SME's, content creators like me and even content consumers who like to store media.In my ca...
Bottom line The WD My Cloud Pro Series PR4100 NAS is an investment that you would love. Since we got this unit for review, the performance boost we got in our workflow is unprecedented. It sure does cost a bomb, precisely INR 58,500 on Amazon.in or $499 on Amazon.com...
0%
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)