Eaton logo

Eaton Protection Center 500 USB uninterruptible power supply (UPS) 0.5 kVA 300 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90494
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
10 Jul 2020
Warranty:
2-year warranty, including batteries
Standard exchange of the product, including the battery, if it proves to be defective.
Long product name Eaton Protection Center 500 USB uninterruptible power supply (UPS) 0.5 kVA 300 W:

Protection Center 500 USB. French outlets

Short summary description Eaton Protection Center 500 USB uninterruptible power supply (UPS) 0.5 kVA 300 W:

Eaton Protection Center 500 USB, 0.5 kVA, 300 W, Sealed Lead Acid (VRLA), 2 min, 10 min, IEC 60 950-1, IEC 62040-1-1, EN50 091/CFR Part 15, IEC 61643-1, CE logo ISO 9001, ISO 14001

Long summary description Eaton Protection Center 500 USB uninterruptible power supply (UPS) 0.5 kVA 300 W:

Eaton Protection Center 500 USB. Output power capacity (VA): 0.5 kVA, Output power: 300 W. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 2 min, Typical backup time at half load: 10 min. Certification: IEC 60 950-1, IEC 62040-1-1, EN50 091/CFR Part 15, IEC 61643-1, CE logo ISO 9001, ISO 14001. Weight: 4.3 kg. Bundled software: Personal Solution-Pac

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.