location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-22UY ink cartridge Original High (XL) Yield Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-22UY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-22UY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766760096 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 300542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 15:39:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother LC-22UY ink cartridge Original High (XL) Yield Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - High (XL) Yield
  • - Brand compatibility: Brother
Long product name Brother LC-22UY ink cartridge Original High (XL) Yield Yellow :
The short editorial description of Brother LC-22UY ink cartridge Original High (XL) Yield Yellow

Super High Yield Yellow Ink Cartridge
More>>>
Brother LC-22UY ink cartridge Original High (XL) Yield Yellow:
The official marketing text of Brother LC-22UY ink cartridge Original High (XL) Yield Yellow as supplied by the manufacturer

This cartridge works with inkbenefit DCP-J785DW machine, designed to give you low cost, super high yield cartridges as standard.

Super high yield LC22UY yields approx. 1,200 A4 pages, and holds 3 times more ink, therefore reducing cost per page, so that you can obtain 3 times more pages for your money

Genuine Brother ink contains carefully selected dyes made especially to meet the specifications of the printer, ensuring smooth and reliable prints every time.

Short summary description Brother LC-22UY ink cartridge Original High (XL) Yield Yellow:
This short summary of the Brother LC-22UY ink cartridge Original High (XL) Yield Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC-22UY, High (XL) Yield, Yellow, Pigment-based ink, 1200 pages

Long summary description Brother LC-22UY ink cartridge Original High (XL) Yield Yellow:
This is an auto-generated long summary of Brother LC-22UY ink cartridge Original High (XL) Yield Yellow based on the first three specs of the first five spec groups.

Brother LC-22UY. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Colour ink page yield: 1200 pages, Printing colours: Yellow

Features
Colour ink type
Pigment-based ink
Compatibility *
DCP-J785DW, MFC-J985DW
Colour ink cartridges quantity
1
Colour ink page yield *
1200 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Features
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
Brother
Certification
ISO/IEC 24711
Weight & dimensions
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)