location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO ColorEdge CG301W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ColorEdge CG301W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG301W
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO ColorEdge CG301W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Graphics design 75.7 cm (29.8")
  • - 2560 x 1600 pixels
  • - 6 ms 260 cd/m² 850:1
  • - 170 W
Warranty: 5 years
Long product name EIZO ColorEdge CG301W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black :
The short editorial description of EIZO ColorEdge CG301W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black

Coloredge CG301W, 30", 2560 × 1600, 850:1, 260 cd/m2, 178°
More>>>
EIZO ColorEdge CG301W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black:
The official marketing text of EIZO ColorEdge CG301W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black as supplied by the manufacturer

See the big picture with the first 30” monitor for graphic arts and printing to support hardware calibration. As a premium edition model, the ColorEdge CG301W is equipped with EIZO’s Digital Uniformity Equalizer function and comes with a shading hood.

- 2560 × 1600 native resolution
- 850:1 contrast ratio
- 260 cd/m2 brightness
- 178° viewing angles

Premium Edition Model
As a ColorEdge Premium Edition model, the CG301W offers the following benefits:

- Brightness and color compensation with EIZO's Digital Uniformity Equalizer (DUE) function.
- 16-bit internal processing for grayscale rendering that is on a par with high-end CRT monitors.
- Monitor hood with sliding top cover and screen cleaner kit are bundled with the monitor.

Work in Comfort with 30" of Screen Space
The 30" screen with its native resolution of 2560 × 1600 gives you more than twice as many pixels to work with as a 20 or 21 inch monitor with a 1600 × 1200 resolution. Open up your digital photographs and soft proofs and work in comfort without having to worry about your windows and palettes overlapping.

ColorNavigator Calibration Software
This EIZO-developed software comes bundled with ColorEdge models and offers 12-bit hardware calibration.

Factory Adjustment of Gamma
To ensure that the most accurate and consistent color gradations possible, EIZO carefully measures and sets every shade of R, G, and B from 0 – 255 on the production line with the monitor's 12-bit Look-Up Table (LUT), to produce a monitor gamma value of 2.2. If a different value is preferred, the bundled ColorNavigator software can be used to assign a value ranging from 1.0 – 2.6 in increments of 0.1.

Wide Color Gamut
The ColorEdge CG301W has a color gamut that reproduces 97% of the Adobe RGB color space so it can display most colors in a photograph taken in Adobe RGB mode and CMYK color spaces used for printing. Furthermore, it has an sRGB mode to accurately reproduce this narrower but commonly used color space.

Two Monitors in One with Picture-By-Picture
Increase your work efficiency by dividing the screen into two equal halves of 1200 × 1600 and displaying input from two computers simultaneously. No bezel between the two halves and no toggling back and forth between the two computers.


Dual DVI-D Inputs
Dual DVI-D inputs (digital) are included for connecting to two PCs. One input supports dual link for displaying resolutions up to the monitor’s maximum of 2560 × 1600, and the other input is single link for resolutions up to 1920 × 1200. The single link input supports high bandwidth digital content protection (HDCP) for viewing of content from HDCP-equipped devices.

6 ms Midtone Response Time
To enhance moving image playback capabilities, an overdrive circuit is included. This circuit vastly improves the LCD panel’s response time for changing between midtones or gray levels, which is necessary to display color images without blurring.

USB 2.0 Hub
This one upstream, two downstream hub facilitates high speed (480 MB/s) connections with other USB peripherals.

Free Mount Capability
Panel can be removed from its stand and mounted on VESA-compliant arms or stands.

Brightness Stabilization Function
Ensures stable brightness - necessary for the proper display of color – with EIZO patented technology. A drift correction sensor quickly stabilizes the brightness level after startup or coming out of power saving mode. Furthermore, the monitor detects and automatically compensates for brightness changes caused by surrounding temperatures and the passage of time.

Short summary description EIZO ColorEdge CG301W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black:
This short summary of the EIZO ColorEdge CG301W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO ColorEdge CG301W, 75.7 cm (29.8"), 2560 x 1600 pixels, 6 ms, Black

Long summary description EIZO ColorEdge CG301W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black:
This is an auto-generated long summary of EIZO ColorEdge CG301W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black based on the first three specs of the first five spec groups.

EIZO ColorEdge CG301W. Display diagonal: 75.7 cm (29.8"), Display resolution: 2560 x 1600 pixels, Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Display
Display diagonal *
75.7 cm (29.8")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
Display brightness (typical)
260 cd/m²
Response time
6 ms
Contrast ratio (typical) *
850:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.2505 x 0.2505 mm
Digital horizontal frequency
26 - 100 kHz
Digital vertical frequency
59 - 61 Hz
Colour gamut standard
sRGB
Performance
Mac operating systems supported
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Graphics design
Product colour *
Black
Certification
TCO'03, TÜV, ISO 13406-2, TÜV/GS, c-Tick, CE, CB, UL, CSA, FCC-B, TÜV/S, VCCI-B, RoHS, WEEE
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
1
DVI-D ports quantity
2
Audio input
No
Audio output
No
Microphone in
No
Ports & interfaces
PC Audio in
No
HDCP
Yes
AC (power) in
No
PC Audio out
No
Ergonomics
Height adjustment
11.8 cm
Tilt angle range
0 - 40°
Plug and Play
Yes
LED indicators
Stand-by
Power
Power consumption (typical) *
170 W
Power consumption (PowerSave)
2 W
Packaging content
Remote control
No
Manual
Yes
Weight & dimensions
Width (with stand)
689 mm
Depth (with stand)
254.7 mm
Height (with stand)
629.5 mm
Weight (with stand)
15.7 kg
Width (without stand)
689 mm
Depth (without stand)
90 mm
Height (without stand)
450 mm
Weight (without stand)
11.2 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Power requirements
100 – 120V, 200 – 240V, 50/60 Hz, AC
Signal input
DVI
Video Dot Rate
269 MHz
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 03:01:51
Uk has collected 4 expert reviews for EIZO ColorEdge CG301W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-31 03:01:51
Need to view an A3 spread at a decent size on a colour-accurate display? How about switching between two different computer inputs at the touch of a button? And why stop there? How about showing two different computer inputs side-by-side on one screen...
80%
goodgearguide.com.au
Updated:
2011-11-07 13:38:32
If graphics or video are serious business to you, then youll need a monitor thats faultless in its execution. Youll also need a fat wallet with a lot of green notes in it, as it costs a lot to look good, and in that respect, Eizos latest ColorEdge...
Good Huge resolution, supports hardware calibration, excellent colour reproduction and uniformity, picture-by-picture...
Bad High asking price, doesnt ship with a hardware calibration tool The Final Word While its expensive, its also the perfect monitor for colour-critical applications. Not only that, but it scales lower-than-native resolutions beautifully on its vast 30i...
Bottom line While its expensive, its also the perfect monitor for colour-critical applications. Not only that, but it scales lower-than-native resolutions beautifully on its vast 30in of space, and it also has a nifty picture-by-picture feature, which basically...
80%
Brand Image Product code Product Stock Price from
EIZO ColorEdge CG319X LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black EIZO ColorEdge CG319X LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black
(show image)
CG319X CG319X 0.00
(excl. VAT)
0 (incl. VAT)
EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Black EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Black
(show image)
258021CG21 ColorEdge 21.3" Color LCD Monitor 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Silver EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Silver
(show image)
CE240W-WS+DTP94 24.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black
(show image)
CE240W-BK+DTP94 24.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 53.6 cm (21.1") 1680 x 1050 pixels Silver EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 53.6 cm (21.1") 1680 x 1050 pixels Silver
(show image)
CE210W-WS+DTP94 21.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 53.6 cm (21.1") 1680 x 1050 pixels Black EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 53.6 cm (21.1") 1680 x 1050 pixels Black
(show image)
CE210W-BK+DTP94 21.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE240W 24" Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Silver EIZO CE240W 24" Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Silver
(show image)
CE240W-WS CE240W 24" Colour Graphic LCD-Monitor 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black
(show image)
CE240W-BK CE240W 24“ Colour Graphic LCD-Monitor 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE210W 21“ Colour Graphic LCD-Monitor (White-Silver) computer monitor 53.6 cm (21.1") 1680 x 1050 pixels EIZO CE210W 21“ Colour Graphic LCD-Monitor (White-Silver) computer monitor 53.6 cm (21.1") 1680 x 1050 pixels
(show image)
CE210W-WS CE210W 21“ Colour Graphic LCD-Monitor (White-Silver) 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE210W 21“ Colour Graphic LCD-Monitor (Black) computer monitor 53.6 cm (21.1") 1680 x 1050 pixels EIZO CE210W 21“ Colour Graphic LCD-Monitor (Black) computer monitor 53.6 cm (21.1") 1680 x 1050 pixels
(show image)
CE210W-BK CE210W 21“ Colour Graphic LCD-Monitor (Black) 0.00
(excl. VAT)
0 (incl. VAT)