location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology Industrial Temperature microSD UHS-I 32GB MicroSDHC Class 10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Industrial Temperature microSD UHS-I 32GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDCIT/32GBSP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617253474 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology Industrial Temperature microSD UHS-I 32GB MicroSDHC Class 10
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32 GB MicroSDHC Class 10 UHS-I
  • - 90 MB/s
  • - Freeze resistant, Heat resistant, Shock resistant, Temperature proof, Vibration proof, Water resistant
  • - Black
Warranty: Lifetime
Long product name Kingston Technology Industrial Temperature microSD UHS-I 32GB MicroSDHC Class 10 :
The short editorial description of Kingston Technology Industrial Temperature microSD UHS-I 32GB MicroSDHC Class 10

Industrial Temperature microSD UHS-I 32GB
More>>>
Kingston Technology Industrial Temperature microSD UHS-I 32GB MicroSDHC Class 10:
The official marketing text of Kingston Technology Industrial Temperature microSD UHS-I 32GB MicroSDHC Class 10 as supplied by the manufacturer

Ideal for industrial applications and extreme conditions.
Kingston’s Industrial Temperature microSD UHS-I has an operating temperature rating of -40°C to 85°C, making it suitable for harsh environments. Its high operating temperature rating means it stands up to extreme heat in the desert and in test and measurement situations where standard microSD cards may fail, while its low operating temperature rating allows for use in below freezing weather, where equipment may be left outside for extended periods of time. Its high insertion rating is ideal for applications in which the card will be frequently accessed and removed from host devices, and its MLC NAND allows for large amounts of data to be written to the card.

Kingston® tests these cards extensively during pre-production and new build qualifications. Cards must pass thermal cycle testing, with interval testing at various extreme temperatures; vigorous temperature humidity bias, comprised of several hundred hours of testing to ensure durability at different humidity levels; and wide temp chamber testing. In addition, these cards are tested to be waterproof*, temperature proof**, shock/vibration proof*** and X-ray proof****. So you can rest assured your photos, videos and other important files will be protected.

With UHS-I Speed Class U1 speeds up to 90MB/s read and 45MB/s write, the card is ideal for applications requiring greater bandwidth when recording large datasets. Higher sustained write speeds ensure data integrity by reducing transmission stutter, and the card also offers faster upload times when transferring files to a PC. The smallest available SD card, it is the standard expandable storage option for many GPS, tablets, smartphones and industrial devices and, with the included adapter, can be used in standard size SDHC/SDXC host devices.

*IEC/EN 60529 IPX7 certified for protection against continual water submersion up to 30 min. and depth up to 1m.
**Withstands temperature range from -40 °C to 85 °C
***Based on MIL-STD-883H, METHOD 2002.5 military standard test method.
****ISO 7816-1 certified for protection against 0.1 Gy of X-ray radiation to both sides of card.

- Industrial grade card ideal for extreme conditions
- Extensively tested for industrial applications
- UHS-I Speed Class U1
- Small form factor.

Short summary description Kingston Technology Industrial Temperature microSD UHS-I 32GB MicroSDHC Class 10:
This short summary of the Kingston Technology Industrial Temperature microSD UHS-I 32GB MicroSDHC Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology Industrial Temperature microSD UHS-I 32GB, 32 GB, MicroSDHC, Class 10, UHS-I, 90 MB/s, 45 MB/s

Long summary description Kingston Technology Industrial Temperature microSD UHS-I 32GB MicroSDHC Class 10:
This is an auto-generated long summary of Kingston Technology Industrial Temperature microSD UHS-I 32GB MicroSDHC Class 10 based on the first three specs of the first five spec groups.

Kingston Technology Industrial Temperature microSD UHS-I 32GB. Capacity: 32 GB, Flash card type: MicroSDHC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed, media: 90 MB/s, Write speed: 45 MB/s. Protection features: Freeze resistant, Heat resistant, Shock resistant, Temperature proof, Vibration proof, Water..., Product colour: Black

Memory
Capacity *
32 GB
Flash card type *
MicroSDHC
Read speed, media
90 MB/s
Write speed
45 MB/s
Internal memory type
UHS-I
Flash memory class *
Class 10
Supported file systems
FAT32
Features
Product colour
Black
Protection features
Freeze resistant, Heat resistant, Shock resistant, Temperature proof, Vibration proof, Water resistant
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Features
Linux operating systems supported
Yes
Certification
FCC, VCI
Power
Memory voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
11 mm
Depth
1 mm
Height
15 mm
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Logistics data
Harmonized System (HS) code
85235190
Brand Image Product code Product Stock Price from
Kingston Technology SDCIT/32GB memory card MicroSDHC UHS-I Class 10 Kingston Technology SDCIT/32GB memory card MicroSDHC UHS-I Class 10
(show image)
SDCIT/32GB SDCIT/32GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Industrial Temperature microSD UHS-I 8GB Class 10 Kingston Technology Industrial Temperature microSD UHS-I 8GB Class 10
(show image)
SDCIT/8GB Industrial Temperature microSD UHS-I 8GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology SDCIT/16GB memory card MicroSDHC UHS-I Class 10 Kingston Technology SDCIT/16GB memory card MicroSDHC UHS-I Class 10
(show image)
SDCIT/16GB SDCIT/16GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Industrial Temperature microSD UHS-I 64GB MicroSDXC Class 10 Kingston Technology Industrial Temperature microSD UHS-I 64GB MicroSDXC Class 10
(show image)
SDCIT/64GB Industrial Temperature microSD UHS-I 64GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Industrial Temperature microSD UHS-I 8GB Class 10 Kingston Technology Industrial Temperature microSD UHS-I 8GB Class 10
(show image)
SDCIT/8GBSP Industrial Temperature microSD UHS-I 8GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology SDCIT/16GBSP memory card 16 GB MicroSDHC UHS-I Class 10 Kingston Technology SDCIT/16GBSP memory card 16 GB MicroSDHC UHS-I Class 10
(show image)
SDCIT/16GBSP SDCIT/16GBSP 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Industrial Temperature microSD UHS-I 64GB MicroSDXC Class 10 Kingston Technology Industrial Temperature microSD UHS-I 64GB MicroSDXC Class 10
(show image)
SDCIT/64GBSP Industrial Temperature microSD UHS-I 64GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)