Hauppauge logo

Hauppauge WinTV-NOVA-T digital terrestrial TV Internal DVB-T PCI

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30483
Info modified on:
04 Apr 2019, 05:12:05
Long product name Hauppauge WinTV-NOVA-T digital terrestrial TV Internal DVB-T PCI:

WinTV-NOVA-T_PCI tuner

Short summary description Hauppauge WinTV-NOVA-T digital terrestrial TV Internal DVB-T PCI:

Hauppauge WinTV-NOVA-T digital terrestrial TV, DVB-T, 30 channels, PCI, 1200 MB, Pentium III 733MHz, PCI Sound Card CD-ROM PCI/AGP video card

Long summary description Hauppauge WinTV-NOVA-T digital terrestrial TV Internal DVB-T PCI:

Hauppauge WinTV-NOVA-T digital terrestrial TV. TV tuner type: DVB-T, Channels quantity: 30 channels. Interface type: PCI. Minimum storage drive space: 1200 MB, Minimum processor: Pentium III 733MHz. Hardware prerequisites: PCI Sound Card CD-ROM PCI/AGP video card, Bundled software: -WinTV2000 -WinTV Scheduler

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.