location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C830N Colour 600 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C830N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62431602
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI C830N Colour 600 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 1200 DPI
  • - A3 32 ppm
  • - Duplex printing
  • - Maximum duty cycle: 75000 pages per month
  • - Total input capacity: 300 sheets
  • - 700 MHz
Warranty: 1-Year On-Site limited warranty on printer; 5-Year limited warranty on LED printheads.
Long product name OKI C830N Colour 600 x 1200 DPI A3 :
The short editorial description of OKI C830N Colour 600 x 1200 DPI A3

C830n Color LED printer, 220V (Multilingual)
More>>>
Short summary description OKI C830N Colour 600 x 1200 DPI A3:
This short summary of the OKI C830N Colour 600 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C830N, Laser, Colour, 600 x 1200 DPI, A3, 32 ppm, Duplex printing

Long summary description OKI C830N Colour 600 x 1200 DPI A3:
This is an auto-generated long summary of OKI C830N Colour 600 x 1200 DPI A3 based on the first three specs of the first five spec groups.

OKI C830N. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Network ready

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:40:08
Uk has collected 3 expert reviews for OKI C830N Colour 600 x 1200 DPI A3 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 01:40:08
Time to print first page This is a fast printer, except when it’s turned on for the first time of the day or when coming out of standby. It’s this printer's main weakness, so you better not be in a hurry!Taking that into consideration, we feel this pr...
Good Very low cost per page, High speed once launched: over 30 ppm, Good quality text and graphics, A4 and A3 formats; can also use very thick papers, Compatibility: PC, Mac, Linux; PCL6 and PS3...
Bad Energy consumption: twice that of an average A4 printer, Slow to start; not well suited to frequent, short print jobs, 1200 dpi printers have better detail, Colours tend towards too much red...
80%
expertreviews.co.uk
Updated:
2015-06-25 07:58:58
The C830 is the latest in Okis range of LED printers. Its an A3 laser class desktop colour printer, with an impressively small footprint and, according to Oki, a low total cost of ownership...
60%