location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Red 3.5" 8 TB Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD80EFZX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037845500 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:30:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2018
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Proper Handling of WD Hard Drives Brochure (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
WD Internal Drives Model Number Sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital Red 3.5" 8 TB Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 TB 3.5" 5400 RPM Serial ATA III
  • - NAS HDD
  • - 6 Gbit/s
  • - 650 g
Warranty: 3 year
Long product name Western Digital Red 3.5" 8 TB Serial ATA III :
The short editorial description of Western Digital Red 3.5" 8 TB Serial ATA III

8TB, 3.5", SATA 6Gb/s, 5400 RPM, 128MB
More>>>
Short summary description Western Digital Red 3.5" 8 TB Serial ATA III:
This short summary of the Western Digital Red 3.5" 8 TB Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Red, 3.5", 8 TB, 5400 RPM

Long summary description Western Digital Red 3.5" 8 TB Serial ATA III:
This is an auto-generated long summary of Western Digital Red 3.5" 8 TB Serial ATA III based on the first three specs of the first five spec groups.

Western Digital Red. Hard drive size: 3.5", Hard drive capacity: 8 TB, Hard drive rotational speed: 5400 RPM

WD RED FOR HOME
WD RED FOR HOME

Stream, backup, organize and effortlessly share your digital content to your TV, PC and more. NASware technology increases your drives' compatibility with your NAS system, for better playback with your devices.

WD RED FOR SMALL BUSINESS
WD RED FOR SMALL BUSINESS

Businesses thrive on productivity and efficiency, two guiding principles built into the design of the WD Red drive. Share and backup files at the speed of your business with a WD Red drive in your NAS.

WD RED FOR BIG BUSINESS
WD RED FOR BIG BUSINESS

Looking for maximum performance in a heavy use NAS? The WD Red Pro drive is designed to handle an increase in workload and system demand and features a 5-year limited warranty.

DESIGNED FOR NAS
DESIGNED FOR NAS

Desktop drives aren't purpose-built for NAS. But WD Red drives with NASware 3.0 are. Our exclusive technology takes the guesswork out of selecting a drive. We can help you find the perfect storage for your NAS system.

Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 15:58:04
Uk has collected 284 expert reviews for Western Digital Red 3.5" 8 TB Serial ATA III and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
gadgetynews.com
Updated:
2016-11-05 15:58:04
I've been itching for an excuse to get a real NAS system for a while. Western Digital (WD) has handed it to me on a plate thanks to the release of their 8TB Red hard drives .Anyone familiar with the Western Digital Red hard drives will already be aware th...
Bottom line If you already have a NAS at home or in your small business, then you probably would rather not have to buy a new appliance in order to increase storage.Thankfully, then, with the new WD Red 8TB a 2-bay NAS device like my QNAP TS-251 could store 16TB with...
0%
hardwarecanucks.com
Updated:
2016-11-05 15:58:04
Welcome to a brave new world, one with two very distinct storage mediums which, in some ways, are no longer actually competing for the same buyers. On one hand we have the SSD, an ultra fast storage format which has no problem featuring titanic throughput...
Bottom line The new RED 8TB may not be a barn burner in comparison to Seagate Enterprise Capacity series, Western Digital’s own RED Pro or Black series, but overall it is still a top-tier performer. There is certainly no denying latency is going to be a concern versu...
0%
tweaktown.com
Updated:
2016-11-05 15:58:04
It has been quite a long time since I have dusted off the HDD test equipment, so I was certainly excited to get the new helium-filled WD Red 8TB in the lab. With Seagate now expanding their SMR technology into all product ranges, it's good to see WD getti...
Bottom line Prior to the month or so I have had these drives, I had never had the opportunity to test helium technology. With the launch of the 8TB Red, WD has seemingly stabilized the platform enough to trust it out in the wild with consumers and in introducing th...
91%
techteamgb.co.uk
Updated:
2016-11-05 15:58:04
Thanks to WD for sponsoring the video! WD launched some awesome 8TB NAS drives in the form of these Red 8TB drives! Watch the video to find out more! Want it? Check out our awesome website! ————————————————————————————————- Want to get anything nice? Be s...
0%
techradar.com/au/
Updated:
2016-11-27 03:51:15
When it comes to backing up your important data, there's always an argument for more space. Having large capacity drives lets you make full backups of various PCs, as well as safely store huge amounts of files – particularly important if you're a professi...
Good High capacity, Decent speeds, Low sound, NASspecific features...
Bad Not as fast as some of its competitors, Not worth price as a non NAS drive...
80%
back2gaming.com
Updated:
2016-11-27 03:51:15
WD has introduced their 8TB Red line of drives earlier in the year making them the first 8TB drives for WD along with their surveillance-oriented brothers, the WD Purple. These drives are application-specific with both intended for SOHO and SME environmen...
Good Good overall performance, Large capacity, NASoriented features...
Bad None...
Bottom line WD Red 8TB NAS Hard Drive ReviewWe'll be taking a look at the performance of these drives with a NAS in a separate review of the Synology DS415+ but for now let's focus on the raw numbers that still give us a good idea of what we can expect from these WD...
184%
aphnetworks.com
Updated:
2017-02-28 01:54:45
As time progresses, sometimes I wonder how far we have come. For me personally, I still remember when I was still in high school, wondering what I should study in university just like it was yesterday. As I entered university for my degree in Electrical E...
Bottom line I sure cannot imagine being able to buy 32TB of storage for $1320 a decade ago. But for how far we have been, this is now a reality. Back to the question I have proposed in the beginning of this review, what the heck is 32TB of storage? I will admit other...
0%
uk.hardware.info
Updated:
2017-08-12 04:58:36
While the price of SSDs continues to drop, the ‘old' hard drive is still the cheapest way to store a lot of data. Especially in a NAS or Mini-ITX system, where there is limited physical space you probably want a drive with as much capacity as possible...
Bottom line We are starting this conclusion with the 6TB-drives. The Toshiba MD04ACA 6TB and X300 6TB offer good performance in this segment for a relatively low price, but are clearly audible with noise levels that are nearly at 40 dB(A) when idle. Nevertheless th...
0%
uk.hardware.info
Updated:
2018-04-13 14:50:37
For storage of lots of data, a hard drive is the best option for the time being, especially now that SSD prices are rising rather than falling. Luckily there is still enough innovation in the hard disk field. Time for a new comparative test with no less t...
Bottom line Despite the fact that there are only three hard disk drive manufacturers left, you have a lot to choose from when you're looking for a new drive. It is not just about prices either. Though SSDs have outperformed hard drives for a long time now, there are...
0%
eteknix.com
Updated:
2018-06-28 17:45:40
I have performed extensive tests with WD ‘s Red series of drives and today it is time to take a look at the newest drive in the series, the 10TB model ( WD100EFAX ). This large-capacity NAS hard disk doesn't just bring increased capacity, it also features...
Good Up to 10TB capacity options, Low noise and power consumption, Good endurance, Fair pricing...
Bad Not as fast as 7200 RPM drives, Neutral, 5400 RPM spindle speed, “Western Digital continues to develop and improve their WD Red drives. The 10TB version I tested today is a perfect example: A solid SOHO NAS drive that is silent and efficient.”, WD Red 10T...
Bottom line You'll want to pick the right drive for your NAS setup and the WD Red 10TB would be a good choice. The drive delivers a power efficient and silent data pool thanks to the 5400 RPM spindle speed. With less than 6W power consumption during active operations...
0%
itpro.co.uk
Updated:
2018-06-28 17:45:40
Sign up for our daily newsletter SSDs are becoming the default choice for PCs, thanks to incredible performance, decent capacities and falling prices, yet the mechanical hard disk is far from dead and still has its place. This applies in particular if yo...
Good Good speeds, despite the spec, Good reliability...
Bad No RV sensor, Toshiba's N300 drives are bettervalue in some cases...
Bottom line We've been impressed with the latest incarnation of the WD Red range of drives. If you need smaller or larger capacities than rival Toshiba offers or want the best performance, the WD Red line-up is an excellent choice...
80%
pcauthority.com.au
Updated:
2018-06-28 17:45:40
WD's Red series of NAS drives has proven to be a winner for the company, with excellent performance and reliability making them the NAS drive of choice for many system builders. Until recently, the largest capacity was 8TB, but WD has just bumped this to...
Bottom line "It's not quite the cheapest mechanical hard drive on the block, nor the fastest, but that 10TB in size will be appreciated by those with NAS devices that don't have a plethora of bays to fill."Specs$629 AUD(pricing info)• WD: www.wdc.com5,400 RPM • SATA...
0%
techau.com.au
Updated:
2018-06-28 17:45:40
Western Digital's latest drive is a massive 10 terabytes in capacity. That's a pretty staggering size given it was just a few years ago we were passing the 2TB barrier. This drive is part of the WD Red series, which is optimised for use at home and small...
Good Storage capacity, Quiet...
Bad Price...
Bottom line However you look at it, storing 10TB of data on a single drive is madness. To avoid having a single point of failure, you'll likely need multiple drives in that NAS to ensure you have redundancy. If you have the budget, both of those drives could be 10TB...
92%
moviesgamesandtech.com
Updated:
2018-06-28 17:45:40
With storage requirements becoming bigger and bigger all the time, WD have a 6 TB drive in their Red NAS range, and here is our review.WD Red hard drives also feature 3D Active Balance Plus, an enhanced balance control technology, which significantly impr...
Bottom line The WD Red drive comes in a variety of sizes from 750 GB all the way up to the new 6 TB version we are reviewing here.This is one of the first 6 TB drives on the market so if you need a lot of storage, and a good speed, and you plan on using the drive in...
0%
play3r.net
Updated:
2018-06-28 17:45:40
Storage is a big deal for some and in realistic terms, you couldn't run a PC or system without at least some form of it. Traditional mechanical hard drives have been rightly replaced by NAND technology found in today's solid state drives, or SSD's as they...
Good Fantastic design; I personally love the WD colour schemes, Great performance for a 5400RPM drive, Low power, Designed for 24/7 use in a file server, NAS or for even home use, Available in capacities up to 6TB, 3year warranty on retail samples (nonOEM), Fa...
Bad Can be very expensive compared to other brands...
Bottom line It's pretty obvious that RAID arrays have been around for a long time, but technology has obviously improved and reliability ever so much; RAID 0 however offers absolutely no redundancy so once a drive fails or data is lost, it can't be recovered. That be...
84%
aphnetworks.com
Updated:
2018-06-28 17:45:40
While APH Networks is probably not the first -- or even the second, third, or fourth -- website to visit if you are looking for relationship advice, I think we had some great points posted in the opening of my Western Digital Red WD40EFRX 4TB review back...
Bottom line If theWestern Digital Red WD40EFRX 4TBwas a winning formula for a network attached storage system hard drive, then what makes the Western Digital Red WD60EFRX 6TB? Being a larger capacity model with the latest NASware 3.0 firmware, it is hard to see why t...
0%
tbreak.ae
Updated:
2018-06-28 17:45:40
When it comes to storage, WD seems to have most bases covered. From portable to home user to enterprise storage, the company boasts an impressive portfolio of devices and solutions for pretty much any scenario. A few months ago the company released the WD...
Good Excellent performance, Robust data safety...
Bad Enclosures need to be compatible with 6TB drives...
Bottom line The WD Red Pro is certainly a worthy investment for larger NAS systems that demand more storage space per dollar spent. The price tags on the Red Pro versus the Red may be something to think about, but the significant speed boost and reliability factor...
80%
eteknix.com
Updated:
2018-06-28 17:45:40
We have recently taken a look at the WD RED 6TB hard disk drive designed for NAS usage , and today it is time to see how these drives perform in a 4-disk RAID setup. Western Digital was so nice to provide us with all these wonderful drives for our NAS tes...
Bottom line Western Digital has created a great drive with their RED 6TB HDD. It is designed specific for NAS usage and is a drive that is perfect for RAID setups. We saw great performance figures in all our benchmarks the drive also features a very low power consump...
0%
eteknix.com
Updated:
2018-06-28 17:45:40
The Western Digital RED family of NAS drives has been on the market for a while, and it keeps growing. There are 2.5-inch 750GB and 1TB drives just as there are 1TB to 6TB 3.5-inch drives in the WD RED series.The 6TB RED HDD was released last year and Wes...
Good 6TB Capacity, 24/7/365 certified with 3-year warranty, Low price per GB of storage, Reduced running cost through lower electrics bill, Reduced hardware purchase needs due to available disk size per bay...
Bad none, Neutral, Weighs 725 grams, “The WD RED 3.5″ 6TB drive blasted almost any other SATA drive away that we’ve tested prior. The great speeds, enormous capacity, and cheap price per GB makes it a winner in every way.”, Western Digital 3.5″ Red 6TB NAS Ha...
Bottom line The Western Digital Red 6TB is a hard drive and as such doesn't offer much design-wise, but why should it, it is a storage drive. Still, the sticker on the top has all relevant information you need in a layout that easy and fast to read. I would have like...
0%
techradar.com
Updated:
2018-06-28 17:45:40
The 6TB Western Digital Red is the first 3.5-inch desktop hard disk to offer home users such an enormous storage capacity in a single disk. The alternatives, HGST's Helium He6 and Seagate Enterprise Capacity 6TB, are both intended for the enterprise marke...
Good Great performance, Plentiful capacity, Much more affordable than enterprise 6TB disks...
Bad Not the absolute fastest disk performance, Early firmware misconfiguration...
Bottom line After solving the early firmware issue, the Western Digital Red 6TB is a great product. If you're building a NAS, or stuffing a desktop PC with double-digit amounts of storage with multiple hard disks in a RAID array, the Red series are the ones to go fo...
80%
back2gaming.com
Updated:
2018-06-28 17:45:40
WD announced their WD Red line getting 6TB capacities just a months ago and we're lucky enough to get them in our labs. Up for review today is a pair of WD Red 6TB (WD60EFRX) and we're pairing them up with our QNAP TS-451 (review incoming). We'll check ou...
Good Solid performance, Quiet drive, NAS and multidrive optimized, Capacities up to 6TB, 24/7 support, 3 year warranty...
Bad Warranty could be longer...
Bottom line If you are looking for high-resilience, low-maintenance, and efficient storage for your network then the WD Red NAS HDDs now come in 5TB to 6TB capacities for your bulk-storage needs...
90%
thepcenthusiast.com
Updated:
2018-06-28 17:45:40
Mid this year, WD announced and released two new higher capacities for their WD Red NAS hard drives, including a WD Red Pro series. Today, let's take a look at the WD Red 5TB NAS hard drive featuring the new NASWare 3.0. Like its predecessors, the WD Red...
Bottom line Once again the WD Red NAS drives didn't disappoint me. I've seen improvements in terms of speed compared to the WD Red 4TB I previously reviewed. Thanks to its slightly faster 5700RPM speed and 170MB/s internal transfer rate. You can see from the benchmar...
0%
thepcenthusiast.com
Updated:
2018-06-28 17:45:40
Storage is one of the most common concerns of people nowadays, specially if you have an ever growing digital files or data. There are basically two types of storage, the primary storage and the secondary storage. The primary storage is where you usually i...
Bottom line Performance wise, it is obvious that the WD Red 4TB is not a fast hard drive, but it's not that slow either. As you can see from the benchmark results from above, read/write speeds are not that fast compared to other hard drives. Its rotational speed is o...
0%
tweaktown.com
Updated:
2018-06-28 17:45:40
The enhancements in NASware 3.0 allow the new line of WD Red NAS HDDs to scale up from one to five bay applications to eight bays. This extends the reach of the primarily client-oriented Red drives into SOHO applications. The Red now also encroaches parti...
Bottom line WD experienced tremendous success when they pioneered the client NAS HDD segment with the popular WD Red series. The Red series addresses DAS RAID users as well, providing a value option for smaller RAID arrays that was not present a few short years ago...
95%
techadvisor.co.uk
Updated:
2018-06-28 17:45:41
As inevitable as death and taxes, the size of hard disks is always changing, getting bigger by the year. We were at a 4 TB impasse for a while though, since late in 2011 when first Seagate and closely followed by Hitachi, released the first 3.5-inch SATA...
Bottom line The WD Red in its new 6 TB form is self-evidently one huge disk. With the help of improved firmware it is now smiled upon for use in 8-bay NAS units, while its top speed of around 175 MB/s is faster than ever. Only at the level of smallest files do we see...
80%
expertreviews.co.uk
Updated:
2018-06-28 17:45:41
Like all Western Digital Red models, the 6TB model has NAS-specific firmware called NASWare. The Red 6TB uses the latest version of NASWare, version 3.0, which isn’t available as a download that you can install on older Red disks. According to Western Dig...
100%
tweaktown.com
Updated:
2018-06-28 17:45:41
In what seemed a matter of time, we had an idea WD was right around the corner from releasing their very own 6TB storage solution. While we did not think it would be from the WD Red lineup, it is here and I am sure others are right around the corner as we...
Bottom line The WD Red 6TB is quite a surprising solution and if we analyze our test results, I can really see where this purpose built solution will fit in. First off, it is obvious this drive does not really care for workload testing, as it did not perform too wel...
94%
aphnetworks.com
Updated:
2018-06-28 17:45:41
"When it comes to buying cars," I explained to my friend, "it is actually quite similar to relationship choices we make. For example, I love BMWs. I rave about their attractive looks, desirable specifications, charming personality, and outstanding perform...
Bottom line 12TB of RAID storage? Who would not want that?With eight pages of serious benchmarking, multiple test platforms for collecting all the data we need, and over a thousand dollars worth of hard drives from all three major manufacturers, where does APH Networ...
0%
chip.com.my
Updated:
2018-06-28 17:45:41
Western Digital is a trusted brand when it comes to all manner of storage devices. Be it storage for desktop, notebooks, or even portable devices, the company is a go-to name for many customers and businesses. With network-attached storage solutions on th...
Good NASware 2.0 addresses issues with conventional HDDs, Support for wide variety of RAIDs...
Bad Not as fast as some highperformance drives...
Bottom line Whilst you could still use the Western Digital Red NAS drives in your PC, its true worth lies within a network-attached storage device for shared usage with other PCs in the house or the office. Definitely a great choice to go for if your company needs a...
0%
maxit.com.my
Updated:
2018-06-28 17:45:41
Western Digital's internet hard disk drives recently underwent a re-branding exercise. Previously, the company didn't have any drives targeted specifically at the home Network Attached Storage (NAS) segment. It had the desktop Green, Blue and Black series...
50%
micromart.co.uk
Updated:
2018-06-28 17:45:41
Perhaps you want a small, stylish NAS that takes up the bare minimum of space, in which case you need a pair of 2.5" 1TB WD Red drives. Please move smartly to the left and read the previous review, where you'll find everything you need.That takes care of...
80%
hardwarecanucks.com
Updated:
2018-06-28 17:45:41
Western Digital’s $199 RED 4TB is aimed directly at NAS environments but it can actually sub in as a perfectly capable desktop drive too, despite a speed of just 5400RPM...
Bottom line In creating the RED 4TB, Western Digital could very well have launched a hard drive that was extremely capable for its intended market yet only appealed to a very narrow market. Instead, this new drive is capable enough to pull duty in a number of diff...
0%
moviesgamesandtech.com
Updated:
2018-06-28 17:45:41
With storage requirements becoming bigger and bigger all the time, WD have released a new 4 TB drive in their Red NAS range, and here is our review.The new WD Red hard drives include a new version of NASware 2.0, which further improves drive reliability a...
Bottom line The WD Red drive comes in a variety of sizes from 750 GB all the way up to the 4 TB version we are reviewing here.This is one of the only 4 TB drives on the market today so if you need a lot of storage, and a good speed, and you plan on using the drive in...
0%
tweaktown.com
Updated:
2018-06-28 17:45:41
In the past, many have opined that the advent of the cloud was going to gut the NAS market, but a multitude of factors have risen to speed the deployment of NAS into numerous applications. The NAS market has been experiencing explosive growth lately, and...
Bottom line The WD Red is designed specifically to address the needs of the NAS market with advanced features such as TLER, IntelliPower, NASware 2.0, and 3D active Balance Plus. These features address NAS-specific problems that plague desktop drives pushed into ser...
92%
expertreviews.co.uk
Updated:
2018-06-28 17:45:41
While most consumer hard disks are designed to be jacks of all trades, Western Digital's Red range of SATA3 hard disks is designed specifically for use in home and small business NAS devices. To this end, it's built for durability, power efficiency and...
Bottom line If you're after a NAS disk and don't need the fastest small file write speeds around, this is a great low-cost and high capacity disk...
100%
pcworld.co.nz
Updated:
2018-06-28 17:45:41
Name3.5-inch SATA hard drive: Western Digital Red 2TBAt a glance:SATA 6Gbps,64MB DDR2 cache,'IntelliPower' dynamic rotation speedSummary:Good performance with low heat and noise, but seems to offer little advantage over existing WD Green drives.Rating:3.5...
Bottom line functional and quiet internal drives for any small NAS unit, but in no way remarkable. We look forward to seeing how the WD Red series evolves, though.Join the PC World New Zealand newsletter!-->JoinError: Please check your email address.Tags hard drive...
70%
goodgearguide.com.au
Updated:
2018-06-28 17:45:41
WD's Red series of hard drives is designed to be used with network attached storage (NAS) devices, rather than in desktop computers. The drives are new additions to the company's already colourful internal drive line up, which includes the Blue series...
Good Three-year warranty, Good performance, Efficient performance, High data density...
Bad Specific spin speed not stated...
Bottom line WD's Red drives are good solution if you've just bought a NAS enclosure and aren't sure what types of drives you want to stick in there. They have a slightly longer warranty than desktop drives, as well as a longer stated mean time between failure, which...
80%
itproportal.com
Updated:
2018-06-28 17:45:41
Western Digital's new line of Red drives has been specifically engineered to work with NAS devices. These 3.5-in SATA drives can be installed in most of the common NAS devices on the market including those from the likes of Synology, D-Link and Drobo. The...
Good Specially engineered for NAS, Three models from 1TB to 3TB, Improves NAS read and write speeds, Balance Plus tech may boost reliability...
Bad The drives demand a small premium, Maybe not for SMBs with light NAS use...
Bottom line For small businesses and power users who have heavy dependence on a NAS device, particularly for those using a NAS that's regularly getting a lot of data written to it, the Western Digital Red line is a good investment, and worth the slight premium. Publ...
80%
tomshardware.co.uk
Updated:
2018-06-28 17:45:41
Western Digital just launched its new Red family of mechanical hard drives, optimized specifically for home and small office/home office (SOHO) network-attached storage devices. The company sent its 2 and 3 TB models for us to benchmark and review. Whe...
0%
tweaktown.com
Updated:
2018-06-28 17:45:41
Each month we test one to two NAS products here at TweakTown, but the number of emails I receive asking which drives to use far surpasses that number. The main issue that crops up when choosing a set of disk drives is always the same, price. When shop...
Bottom line The Western Digital Red Series isn't WD's first RAID environment HDD, but it is their first affordable for home use model. The RE class of products certainly helped the company to develop this new class of drive and we are thankful to say the least...
94%
eteknix.com
Updated:
2019-12-07 11:52:06
The WD RED series by Western Digital is one that we've already have a lot of looks at. That doesn't mean that we can't have another one, does it? Today I'm putting the 8TB HDD through the paces and benchmarks.The WD RED series is designed and intended for...
Good Good performance, Up to 10TB capacity (8TB tested today), Suited for multi-bay enclosures, 24/7 usage certified, Low noise thanks to the 5400RPM class...
Bad Not as fast as 7200RPM drives, “Western Digital’s WD Red are proven drives which will serve you well any day. The 8TB model I tested today is no different.”, Western Digital WD RED 8TB NAS HDD Review, Thank you, Western Digital, for providing us with thi...
Bottom line By now, there aren't many surprises when testing Westen Digital's RED 8TB NAS drive. It has been on the market for a while, but that doesn't mean that it isn't worth an extra view and review. We all know that drives don't perform the same in each capacity...
0%
aphnetworks.com
Updated:
2019-12-07 11:52:06
"I could not start my computer," my supervisor said with a tone of worry in his voice. "Is there any way to retrieve my data?" "Did you back up your data?" I asked him. "No," he replied. Does that seem like a scenario you can relate to? From my colleague...
Bottom line "I got your data back," I told my supervisor. "Thankfully, it is just your motherboard that died. Your hard drives are just fine. You are not so lucky every time." Within a week, my supervisor began to back up his data. Since it was for only one computer...
0%
aphnetworks.com
Updated:
2020-08-23 08:54:46
My colleague Aaron Lai, a couple of our friends, and I were chatting on the plane on the way to San Antonio back in February when I totally misheard something Aaron said. The four of us occupied an entire row on an Embraer E175, where Aaron sat on the far...
Bottom line While confusing someone to be a Hong Kong grandma may be hard to forgive as a trivial mistake, it is hard to blame anyone who glanced over the difference between the Western Digital Red WD140EFFX 14TB andRed Pro WD141KFGX 14TBin the name. While both are m...
0%
tweaktown.com
Updated:
2020-08-23 08:54:46
It has been quite a while since we last had a WD Red platform solution in the lab. In this time, WD has launched a 12TB model and today's 14TB solution.WD launched an entire market segment years ago with a full portfolio of "Red" solutions dedicated to co...
93%
techradar.com
Updated:
2020-08-23 08:54:46
These units are built for the long haul rather the short spring of desktop mechanisms, and now offer massive capacities for IT managers to create arrays big enough for the majority of business needs.Western Digital was the first drive maker to formally ad...
Good Huge capacity, Low power consumption, Quiet...
Bad Not the fastest 10TB drive...
Bottom line If you need a massive amount of array capacity and want to spend less on drive racks, you've got a stark choice between the WD Red 10TB and the Seagate IronWolf 10TB or 12TB options. If it comes down to price this drive wins, but the IronWolf disks are a...
80%
pcquest.com
Updated:
2018-06-28 17:45:40
6 TB SATA Drive, 64 MB cache, NASWare 3.0, average power requirements (W) Read/Write-5.3. Idle-3.4, Standby/Sleep-0.4, supports Windows 7, Vista, 8 or higher, requires reformatting for Mac OS XPros: Low power consumption, performance, RAID configuration...
Good Low power consumption, performance, RAID configuration, 3 years warranty...
Bad Slower random access performance...
Bottom line This drive is optimized for use in NAS boxes with 1 to 8 bays. Its firmware, NASware is pre-configured for RAID, which helps configure the drive in any RAID level faster than regular drives. The HDD delivers excellent performance, and clocked 244 MBps re...
80%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital Gold 3.5" 10 TB Serial ATA III
(show image)
WD101KRYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital 10TB RED Pro 256MB 3.5" Serial ATA III
(show image)
WD101KFBX 10TB RED Pro 256MB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Gold 3.5" 2 TB Serial ATA III
(show image)
WD2005FBYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red Pro 3.5" 8 TB Serial ATA III
(show image)
WD8001FFWX Red Pro 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red Pro 3.5" 2 TB Serial ATA III
(show image)
WD2002FFSX Red Pro 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red Pro 3.5" 4 TB Serial ATA III
(show image)
WD4002FFWX Red Pro 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red Pro 3.5" 6 TB Serial ATA III
(show image)
WD6002FFWX Red Pro 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Gold 3.5" 4 TB Serial ATA III
(show image)
WD4002FYYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)