location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Sica mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ROG Sica
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MP00B2-B0UA00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900282726 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG Sica mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Optical 5000 DPI White
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Control panel: 2
Long product name ASUS ROG Sica mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI :
The short editorial description of ASUS ROG Sica mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI

Optical, 5000 DPI, 130 IPS, 30g Acc, 1000Hz, USB 2.0, white
More>>>
ASUS ROG Sica mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI:
The official marketing text of ASUS ROG Sica mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI as supplied by the manufacturer

Compact ambidextrous mouse with enhanced click resistance
- Designed with input from pro gamers for guaranteed performance and aesthetics
- Left and right buttons are separate from the main body for improved responsiveness
- Easy-swap switch socket for customizable click resistance
- Built-in flash memory to save your favorite profiles
- Exclusive ROG Armoury interface for easy customization of buttons, performance, and light settings.
- 5000 DPI, 130 ips, 30g acceleration and 1000Hz USB polling rate for swift, pixel-precise mouse tracking
- Available in white or black

What is ROG Sica?
ROG Sica is crafted to withstand the demands of marathon MOBA gaming, and is designed with input from pro-gaming teams like Taipei Assassins. This ambidextrous 5000 DPI optical gaming mouse optimizes click responsiveness by having the buttons independent of the mouse body, and is especially suited for those with a fingertip grip. ROG Sica's exclusive easy-swap switchable socket design even lets you customize click resistance, and it features upgraded Omron® switches with 20-million-click durability. The latest ROG Sica features a glossy Glacier White finish. ROG makes sure you get the most out of your games.

Why are ROG Sica's buttons more responsive than others?
ROG Sica features left and right buttons that are separated from the mouse body. This reduces the click force and travel distance required for button actuation to give faster and more tactile button response.

Exclusive easy-swap switch sockets
ROG Sica features an exclusive easy-swap switchable socket design for easy upgrades. All you have to do is unscrew two bottom screws to release the top cover to gain access to the sockets. And from here, it's simply a matter of swapping out the switches for customized click resistance.

Glide with extreme precision
ROG Sica has a 5000 DPI PMW3310 optical sensor that's adjustable in increments of 50 DPI for extreme precision. Capable of tracking speeds of up to 130-inches per second and 30g of acceleration, ROG Sica lets you strike at enemies with blinding speed and pixel-perfect accuracy.

Customized for battle with ROG Armoury
ROG Sica has built-in flash memory to store your favorite profiles; it also features the innovative Armoury software – letting you customize button functions, performance and logo light effects to get the most out of ROG Sica.

The story behind Sica
Since the debut of our magnificent Maximus motherboard, ROG has steadily expanded its gaming line-up to ensure you get the most out of your games. Today, ROG Sica joins our gaming empire. The Sica was a short, curved sword used in Ancient Rome. It proved to be a formidable weapon, and was effective in battle. Now it's your turn to wield the Sica to write your own legendary chapter in gaming.

Short summary description ASUS ROG Sica mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI:
This short summary of the ASUS ROG Sica mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Sica, Ambidextrous, Optical, USB Type-A, 5000 DPI, White

Long summary description ASUS ROG Sica mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI:
This is an auto-generated long summary of ASUS ROG Sica mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI based on the first three specs of the first five spec groups.

ASUS ROG Sica. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 5000 DPI, Buttons type: Pressed buttons, Control panel: 2, Scroll type: Wheel. Power source: Cable. Product colour: White

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
5000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Control panel *
2
Recommended usage
PC/Laptop
Polling rate
1000 Hz
Built-in memory
Yes
Input device
Connector contacts plating
Gold
Design
Form factor *
Ambidextrous
Product colour *
White
Illumination
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Width
62 mm
Depth
115 mm
Height
39 mm
Weight
117 g
Packaging data
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 12:46:41
Uk has collected 58 expert reviews for ASUS ROG Sica mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
uk.hardware.info
Updated:
2019-12-01 12:46:38
A while ago we published an extensive round-up of 37 gaming mice from the more expensive segment. If you want to have the best sensors and the most unique features, check out that article, however those looking for an affordable gaming mouse also have ple...
Bottom line Unfortunately we ran into enough models that we'd rather leave in the discount area of the local electronics shop. Luckily there are a couple of budget kings that prove that there are great gaming mice out there for a low price.The Sharkoon Fireglider...
0%
goldfries.com
Updated:
2019-12-01 12:46:39
Gaming mice are aplenty these days, good gaming mice are not so. The ASUS ROG Sica gaming mouse is an affordable gaming mouse that might be just the right one for you if your requirement is few.ROG Sica is crafted to withstand the demands of marathon MOBA...
Bottom line The ASUS ROG Sica Gaming Mouse retails at RM 125, it's a mouse with good build quality and functions and if you are not one who prefers to have more buttons for easy-access (shortcut) then it will work fine with your gaming.
0%
pcpowerplay.com.au
Updated:
2019-12-01 12:46:39
Designed with input from professional gaming team, Taiwan Assassins, the RoG Sica is a budget, ambidextrous mouse intended for fast clicky games like MOBAs. Its design is austere but appealing, with a simple narrow body separated from the left and right m...
Good Extremely cheap, Fast and accurate, Ambidextrous...
Bad Bare bones...
Bottom line If you're into MOBAs you‘ll want one.
80%
jamonline.ph
Updated:
2019-12-01 12:46:39
At first look, the ASUS ROG Sica mouse is a serious peripheral for gamers. You'll already know that once you look at its design and colors. The looks of the ASUS ROG Sica Gaming mouse is flawless combined with the Mayan-like design that looks very awesome...
0%
Bit-Tech.net
Updated:
2019-12-01 12:46:40
The three button design means anyone looking to do some major button remapping will need to look elsewhere. Personally, we've become used to having functions assigned to the thumb buttons in games, and the ability to switch DPI onthefly is also helpful...
Bottom line At first glance, the ROG Sica seems simple and as a result, overly expensive. However, the quality the ROG brand has become known for does come through – the build is first class, and the sensor and switches are premium quality too. It's never going to sa...
82%
chip.com.my
Updated:
2019-12-01 12:46:40
We've had some pretty nice gaming mice come through our labs over the past few months, so this new entry by ASUS' Republic of Gamers' feels a bit peculiar, especially considering how premium the ROG brand is like most of the time. First unveiled at Consum...
Good Performance, Design...
Bad Lacks extra buttons...
Bottom line The ASUS ROG Sica mouse is a part of ASUS' new line of gaming peripherals based on weapons of ancient Greece. It's an affordable mouse that does not compromise on quality, despite its lack of features.(previously published in issue April 2015)...
0%
eteknix.com
Updated:
2019-12-01 12:46:40
Asus are highly regarded in the PC industry, as they've won many awards for their high-end hardware components, such as their graphics cards and motherboards. Their Republic of Gamers brand, better known as ROG, is easily one of their most popular ranges...
0%
HEXUS.net
Updated:
2019-12-01 12:46:40
The Asus Republic of Gamers brand has expanded considerably in the past few years to include more and more products designed for a gaming audience. The Asus plan to create an entire PC ecosystem under its gaming sub-brand has seen it release desktops, hea...
Good Satisfying tactile buttons, High-quality sensor, Well-rounded software, Swappable Omron switches...
Bad Sacrifices some features in its specialisation...
Bottom line Software, usage and conclusionThe Asus Sica ships with the Republic of Gamers Armoury software, designed to support all the company's gaming mice. The software allow users to tweak the USB polling rate, alter the DPI between 50 and 5,000 and add simul...
0%
kitguru.net
Updated:
2019-12-01 12:46:40
It is an optical sensor equipped, ambidextrous mouse with a slight Mayan theme, making it a stylistic compliment to the Whetstone mouse mat, which also features that same sort of patterning.Let us find out whether they can play nice and live up to the res...
Good High quality, accurate Pixart PMW3310 optical sensor, Lightweight, fast and solid build quality, Comfortable over long periods, Easy to use backend software, Has replaceable mouse feet and switches...
Bad Lacks extras like weights, RGB lighting, Slight drag on mouse feet.
Bottom line For a relatively low cost gaming mouse, the ASUS ROG SICA is a high end product. It strips things back to the bare bones, offers no additional buttons, not much in the way of lighting options or DPI steps … placing all the focus into the great sensor and...
80%
hardware-boom.com
Updated:
2019-12-01 12:46:41
Over the past two years, ASUS began to pay very close attention to the segment of gaming peripherals, demonstrating a clear desire to gain a foothold there to stay. Series Echelon, ROG, and Strix replenished with new devices with enviable speed and in thi...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)