location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech G810 keyboard Gaming USB QWERTY US International Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G810
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007747 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206063068
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech G810 keyboard Gaming USB QWERTY US International Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming
  • - USB Mechanical
  • - QWERTY US International
  • - Full-size (100%) Numeric keypad
  • - Adjustable keyboard height
  • - RGB LED Various
  • - Black
Warranty: 2 years
Long product name Logitech G810 keyboard Gaming USB QWERTY US International Black :
The short editorial description of Logitech G810 keyboard Gaming USB QWERTY US International Black

G810 Orion Spectrum RGB Mechanical Gaming Keyboard, 1180g, US
More>>>
Logitech G810 keyboard Gaming USB QWERTY US International Black:
The official marketing text of Logitech G810 keyboard Gaming USB QWERTY US International Black as supplied by the manufacturer

PURE PERFORMANCE-DRIVEN DESIGN
The next level
Orion Spectrum delivers a pure gaming experience. Starting with a performance-driven design, the keyboard integrates our most powerful technologies. From the finest details, like fingerprint-masking matte surface texture and braided cable, to the most advanced RGB lighting and ultra-fast, ultra durable Romer-G mechanical switches, every aspect is precisely engineered to bring Logitech G’s industry-leading technology and quality of construction to the uniquely crafted form.

ULTRA-RESPONSIVE ROMER-G MECHANICAL KEY SWITCHES
Long Lasting, High Speed Technology
Logitech exclusive Romer-G™ mechanical switches deliver near-instant responsiveness, with a switch actuation point 25% shorter than standard mechanical switches, giving you the edge when every millisecond matters. Tested to 70 million keystrokes, Romer-G switches are 40% more durable than standard mechanical key switches.

CUSTOMIZABLE RGB LIGHTING
Center-illuminated Full Spectrum RGB backlighting
Use Logitech Gaming Software to choose your level of customization with the ability to select and personalize each individual key light from a spectrum of over 16.8 million colours. Synchronize lighting effects with other Logitech G devices using Logitech Gaming Software. Mark keys by color to keep track of spells and other commands, or change colors to match your setup. Orion Spectrum has centrally lit keycaps and more uniform lighting coverage across each keycaps for cleaner, more readable lettering. Logitech Gaming Software comes pre-loaded with profiles for over 300 games.

EASY-ACCESS MEDIA CONTROL
Always hit the right beat
Control your background track without switching out of your game. Orion Spectrum features dedicated media controls that can be used to play, pause, and mute music and videos instantly. Use the roller to adjust the volume, or skip to the next song with the touch of a button.

CUSTOMIZE WITH LOGITECH GAMING SOFTWARE
Personalization made easy
Logitech Gaming Software gives you full control of G810. Customize your favorite games with custom button macros on F1-F12. You also get full control of per-key RGB lighting and can customize which keys are turned off when you turn on game mode (by default, Game Mode disables the Windows key).

26-KEY ROLLOVER
Press all the buttons
Multi-key input means complex moves can be executed exactly right every time. With 26-key rollover, press almost any number of keys plus modifier keys (Control, Alt, Shift) in any order and get exactly what you intended.

THREE-STEP ANGLE ADJUSTMENT
Three degrees of freedom
Three step angle adjustments allows you to set your keyboard to 0, 4, or 8 degrees for the perfect angle. Rubber feet keep your keyboard stable during intense gaming action.

Short summary description Logitech G810 keyboard Gaming USB QWERTY US International Black:
This short summary of the Logitech G810 keyboard Gaming USB QWERTY US International Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G810, Wired, USB, Mechanical, QWERTY, RGB LED, Black

Long summary description Logitech G810 keyboard Gaming USB QWERTY US International Black:
This is an auto-generated long summary of Logitech G810 keyboard Gaming USB QWERTY US International Black based on the first three specs of the first five spec groups.

Logitech G810. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard: QWERTY. Backlight type: RGB LED. Recommended usage: Gaming. Product colour: Black

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard *
QWERTY
Keyboard language *
US International
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
70 million characters
Windows keys
Yes
Multimedia keys
Yes
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Rollover
26-key rollover
Number of height positions
3
Angle adjustment (max)
Design
Backlight *
Yes
Backlight type
RGB LED
Backlight colour
Various
Adjustable backlight
Yes
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Black
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Keyboard dimensions (WxDxH)
443.5 x 34.3 x 153 mm
Keyboard weight
1.18 kg
Packaging data
Package width
191 mm
Package depth
462 mm
Package height
50 mm
Package weight
1.59 kg
Package volume
4412 cm³
Packaging content
User guide
Yes
Other features
Internal
No
Logistics data
Harmonized System (HS) code
84716060
Master (outer) case GTIN (EAN/UPC)
50992060630615
Master (outer) case width
211 mm
Master (outer) case length
472 mm
Master (outer) case height
208 mm
Master (outer) case weight
6.7 kg
Master (outer) case volume
20700 cm³
Products per pallet
280 pc(s)
Products per intermodal container (20ft)
5676 pc(s)
Products per intermodal container (40ft)
11792 pc(s)
Products per intermodal container (40ft, HC)
12864 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-07-15 09:20:21
Uk has collected 119 expert reviews for Logitech G810 keyboard Gaming USB QWERTY US International Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
tomshardware.co.uk
Updated:
2017-07-15 09:20:18
We review the Logitech G810 Orion Spectrum, outfitted with the company's own Romer-G switches instead of the industry standard Cherry, plus full RGB lighting.The exterior of the Logitech G810 Orion is identical to the G610 Brown and G610 Red, in fact, wit...
Good RomerG switches are quieter than Cherry, Beautiful lighting, Dedicated media buttons and volume roller...
Bad Extra ping noise when typing, Keys caps show too much fingergrease shine, RomerG stems not Cherry compatible...
Bottom line If you're in for conservative looks but want some of the best backlighting you'll find on a keyboard, consider the G810. You'll either love or hate its relatively soft, lightweight, shallow-travel Romer-G switches. £99.99 On Amazon MOREHow We...
0%
pctechreviews.com.au
Updated:
2017-07-15 09:20:18
I consider this to be the best option currently on the market for gaming with well-balanced Romer-G switches, customisable per-key RGB backlight and a minimal frame to save on desktop real-estate. Gaming on the G810 Orion Spectrum belongs on your Christma...
Good Comfortable ergonomics, and sensible desktop footprint, Romer-G switches are responsive and make less noise when compared to other mechanical switches, Outstanding Full RGB backlighting experience with intuitive software, ARX Control App integration to mo...
Bad Lack of USB pass-through may be an issue for some people...
Bottom line Previously we reviewed the G910 Orion Spark and awarded it an Editor's Choice award because it was, and still is, in our mind the perfect gaming keyboard. For many gamers we spoke to at LANs and around the traps, the G910 was awesome and something that th...
0%
gadgetguy.com.au
Updated:
2017-07-15 09:20:18
I learnt to type on a desktop. A desktop typewriter, that is. An enormous clunky thing with a key travel that must have been a good 25mm and required a very firm strike to make sure it flung the type head with sufficient force to leave a character on the...
Good Excellent feel, very solid, very useful and controllable backlighting, ability to save and share profiles...
Bad Fairly tall so may take a little to get time to get used to...
Bottom line Who'd have thought it: the Logitech G810 Orion keyboard, developed principally for gamers, works beautifully for those who want to type, and type lots. It has everything where it's needed. It isn't cluttered with a lot of non-standard keys that just get i...
100%
cybershack.com.au
Updated:
2017-07-15 09:20:18
Mechanical keyboard, such as Logitech's G810, are like the luxury cars of the typing world. Instead of using squishy rubber domes, mechanical keyboards make use of physical switches to determine with whether you've pressed a key. This results in a more ta...
Good Good feel, Highly customisable lighting, Reasonably quiet for a mechanical keyboard...
Bad Bit pricey, No dedicated macro keys, No USB ports...
80%
nasilemaktech.com
Updated:
2017-07-15 09:20:18
Logitech is now back at it again with another keyboard that uses its own proprietary Romer-G key switches. This is the Logitech G G810, and Logitech made a few significant changes around all around.Let's start off with the elephant in the room (or review)...
Bottom line The Logitech G G810 Orion Spectrum is an RGB mechanical keyboard with an excellent rigid yet sleek body. Although Logitech removed the funky angled keycap in favour of the ordinary slightly curved keycaps instead. These keycaps however caused the RGB backlight to be a little washed out...
82%
pcauthority.com.au
Updated:
2017-07-15 09:20:19
Logitech got it all wrong with the ugly and overpriced G310 keyboard, but has more than redeemed itself with this, the G810. At an RRP of almost $250, however, this is up there with the most expensive mechanical keyboards on sale in Australia, so it needs...
Bottom line "t's a very nice keyboard, although the CM Storm Quickfire XTi is virtually identical in every respect. "...
100%
pokde.net
Updated:
2017-07-15 09:20:19
We have reviewed the Logitech G310 Atlas Dawn, which was a great looking keyboard but not really any good otherwise. I did not hate on the Romer-G switches in the Logitech G310 Atlas Dawn, but rather the overall experience of using the keyboard left me w...
Good Low profile looks appeal to just about anyone, Huge grippy feet keep the G810 Orion Spectrum planted on any desk, Romer-G offer faster actuation and also shorter maximum travel distance, Sturdy build quality, Excellent dedicated media controls and volume...
Bad Cable is non-detachable; no cable management features...
Bottom line The Logitech G810 Orion Spectrum is a great RGB keyboard featuring the exclusive Romer-G switches which offer excellent performance and also superb RGB illumination...
90%
chip.com.my
Updated:
2017-07-15 09:20:19
The year 2016 seems to be the year of RGB lighting and Logitech is on this trend as well. Meet the Logitech G810 Orion Spectrum, the company's latest mechanical keyboard. Inside the box is just the keyboard itself and a simple user's guide. Considering th...
Good Quiet switches, RGB backlit, Good for typing...
Bad Price, Lack accessories...
Bottom line It's a great keyboard but the asking price is steep for the average gamer. However, the Romer-G keys have longer lifespan, so that could somewhat justify the cost(previously published in issue April 2016)...
0%
pcpowerplay.com.au
Updated:
2017-07-15 09:20:19
Logitech lost its grip on the gaming keyboard market in the years following the glory days of the G15, and the subsequent rise of the Cherrys. But it's been fighting back and the G810 is its best yet, which is good because the last one, the G310 was an ov...
Good Classy looks, Premium feel, Romer-G keys are nice...
Bad A bit pricey, You may not like Romer-G keys...
Bottom line Logitech's best keyboard in many years.
90%
g3ar.co.za
Updated:
2017-07-15 09:20:20
The G810, unlike most other mechanical keyboards on the market, does not use Cherry MX switches. Logitech likes to make their own tech rather than licensing others' hardware, both so they can stand out and, probably, save a little money in the long run. L...
Good New mechanical keys!, Topnotch backlighting, Simple...
Bad No USB passthrough, Lack of G Keys, Simple...
83%
hardwarecanucks.com
Updated:
2017-07-15 09:20:20
The keyboard market is saturated right now, with all kinds of switches, physical layouts, and lighting options available to fit nearly any user's needs. The latest innovation have been in custom switches and ever more elaborate RGB lighting. Enter the Log...
0%
uk.hardware.info
Updated:
2017-08-17 02:42:08
Early this year Logitech introduced the first models in its new line-up of mechanical keyboards, the G410 and the G910. In the meantime they've added the G610 and G810, which are positioned in between the G410 and G910. It's remarkable that Logitech has...
Bottom line Logitech's mechanical flagship, the G910 Orion Spark, featured a somewhat eccentric design. For those who prefer a clean design, the G810 is a great alternative. You will miss dedicated macro keys and the faceted keycaps, but in return you will get a mu...
0%
hardwarezone.com.ph
Updated:
2018-01-02 02:06:04
LED lighting and gaming keyboards go together like noobs and tears. But in the past, LED lighting was generally just one color and mostly for show. Today, we have gaming keyboards with lights capable of displaying up to 16.8 million colors. These keyboard...
80%
thestreamingblog.com
Updated:
2018-07-16 23:14:24
The issue with today's gaming keyboards has a lot to do with making use of high quality components and cramming them into a peripheral that would appear weird in everything else but in a gamer's world. The Logitech G810 Orion Spectrum is hardly the case...
80%
cgmagonline.com
Updated:
2018-07-16 23:14:24
RGB mechanical keyboards are commonly promoted as the elite standard of the peripheral market. Featuring programmable colour schemes, macro keys and even house-made switches, it's easy to see why these boards carry alongside them a hefty price tag. The Lo...
Bottom line No amount of bright lights and effects can sway my feelings that the Logitech G810 Orion Spectrum is overpriced for its amount of build quality...
70%
goodgearguide.com.au
Updated:
2019-12-18 07:46:42
What a relief. After two game-y keyboards, the G910 and the 10-key-less G410, Logitech's finally gone back to an old design: a plain black rectangle. And it brought back Cherry switches, too.It's almost too good to be true.The G610 and G810 lines actually...
0%
Brand Image Product code Product Stock Price from
Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTY Italian Blue Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTY Italian Blue
(show image)
920-007575 K380 Multi-Device Bluetooth Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Italian Black Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Italian Black
(show image)
920-008227 MK850 Performance Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G213 Prodigy keyboard Gaming USB QWERTY English Black
(show image)
920-008085 G213 Prodigy Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTY Italian Grey, White Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTY Italian Grey, White
(show image)
920-008038 K780 Multi-Device Wireless Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G610 Orion Brown keyboard Gaming USB QWERTY US International Black
(show image)
920-007867 G610 Orion Brown 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MK235 keyboard Mouse included Universal USB QWERTY Italian Grey Logitech MK235 keyboard Mouse included Universal USB QWERTY Italian Grey
(show image)
920-007913 MK235 Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTY Italian Grey Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTY Italian Grey
(show image)
920-007574 K380 Multi-Device Bluetooth Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K400 Plus Tv keyboard Universal RF Wireless QWERTY Italian Black Logitech K400 Plus Tv keyboard Universal RF Wireless QWERTY Italian Black
(show image)
920-007135 Wireless Touch Keyboard K400 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Combo MK270 keyboard Mouse included Universal USB QWERTY Italian Black Logitech Wireless Combo MK270 keyboard Mouse included Universal USB QWERTY Italian Black
(show image)
920-004512 Wireless Combo MK270 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K750 keyboard Office RF Wireless QWERTY Italian Black Logitech K750 keyboard Office RF Wireless QWERTY Italian Black
(show image)
920-002919 K750 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Belgium 1 distributor(s)