location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Fast Set 57252 above ground pool Inflatable pool Round 1126 L Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fast Set
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fast Set Pool 1.98m x 51cm Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57252 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138924466 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:18
The date of the most recent change of this product data-sheet in Icecat.
Bestway 57252 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Fast Set 57252 above ground pool Inflatable pool Round 1126 L Blue :
The short editorial description of Bestway Fast Set 57252 above ground pool Inflatable pool Round 1126 L Blue

FAST SET POOL
More>>>
Bestway Fast Set 57252 above ground pool Inflatable pool Round 1126 L Blue:
The official marketing text of Bestway Fast Set 57252 above ground pool Inflatable pool Round 1126 L Blue as supplied by the manufacturer

FAST SET POOL
- Easy set up
- Heavy-duty PVC and polyester 3-ply side walls
- Liner is supported by an inflatable top ring
- Select a level surface, inflate top ring and the pool will rise as it’s filled with water
- Flow control drain valve for easy draining
- Valve attaches to garden hose so water can be drained away from the pool area
- Water capacity 80%): 1,126 L 298 gal.)
- Heavy-duty repair patch included
Contents: One pool, repair patch

Short summary description Bestway Fast Set 57252 above ground pool Inflatable pool Round 1126 L Blue:
This short summary of the Bestway Fast Set 57252 above ground pool Inflatable pool Round 1126 L Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Fast Set 57252, 1126 L, Inflatable pool, Blue, 3.75 kg

Long summary description Bestway Fast Set 57252 above ground pool Inflatable pool Round 1126 L Blue:
This is an auto-generated long summary of Bestway Fast Set 57252 above ground pool Inflatable pool Round 1126 L Blue based on the first three specs of the first five spec groups.

Bestway Fast Set 57252. Pool type: Inflatable pool, Shape: Round, Capacity: 1126 L. Height: 510 mm, Inner diameter: 169 cm, Diameter: 198 cm. Package width: 400 mm, Package depth: 393 mm, Package height: 95 mm. Products per pallet: 60 pc(s), Minimum order quantity: 3 pc(s)

Features
Pool type *
Inflatable pool
Shape *
Round
Capacity *
1126 L
Product colour *
Blue
Material
PVC, Polyester
Inflate type
Partial
Intrastat code
95069990
Assembly time
10 min
Number of persons required for set up
2 person(s)
Technical details
Package volume
54000 cm³
Weight & dimensions
Height
510 mm
Weight & dimensions
Inner diameter
169 cm
Diameter
198 cm
Inner height
41 cm
Weight
3.75 kg
Packaging data
Package width
400 mm
Package depth
393 mm
Package height
95 mm
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
60 pc(s)
Minimum order quantity
3 pc(s)
Brand Image Product code Product Stock Price from
Bestway Fast Set 57241 above ground pool Inflatable pool 477 L Blue, Green, Orange Bestway Fast Set 57241 above ground pool Inflatable pool 477 L Blue, Green, Orange
(show image)
57241 My First Fast Set Pool 1.52m x 38cm