location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67227 air mattress Double mattress Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy Inflate Flocked Airbed - King - 2.03m x 1.83m x 28cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67227
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138916331
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 67227 air mattress Double mattress Blue :
The short editorial description of Bestway 67227 air mattress Double mattress Blue

EASY INFLATE FLOCKED AIR BED / KING
More>>>
Bestway 67227 air mattress Double mattress Blue:
The official marketing text of Bestway 67227 air mattress Double mattress Blue as supplied by the manufacturer

EASY INFLATETM FLOCKED AIR BED / KING
- Sturdy pre-tested vinyl
- Quick inflation/deflation screw valve
- Comfortable flocked sleeping surface
- Built-in pillow
- Built-in foot pump that inflates bed
- Great for indoor & outdoor use
- Heavy-duty repair patch included
Content: One air bed, repair patch

Short summary description Bestway 67227 air mattress Double mattress Blue:
This short summary of the Bestway 67227 air mattress Double mattress Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67227, Double mattress, Built-in air pump

Long summary description Bestway 67227 air mattress Double mattress Blue:
This is an auto-generated long summary of Bestway 67227 air mattress Double mattress Blue based on the first three specs of the first five spec groups.

Bestway 67227. Type: Double mattress, Product colour: Blue, Material: Vinyl. Width: 1830 mm, Length: 2030 mm, Height: 280 mm. Package width: 400 mm, Package depth: 300 mm, Package height: 135 mm

Features
Type *
Double mattress
Product colour *
Blue
Material *
Vinyl
Bottom surface material
Vinyl
Built-in pillow
Yes
Built-in air pump *
Yes
Self-locking safety valve
Yes
Flocked top
Yes
Weight & dimensions
Width
1830 mm
Weight & dimensions
Length
2030 mm
Height
280 mm
Weight
4.63 kg
Deflated size (W x L)
1830 x 2110 mm
Packaging data
Package width
400 mm
Package depth
300 mm
Package height
135 mm
Package type
Full color box
Packaging content
Repair patch included
Yes
Brand Image Product code Product Stock Price from
Bestway 67918 air mattress Single mattress Assorted colours Unisex Bestway 67918 air mattress Single mattress Assorted colours Unisex
(show image)
67918 Bestway DrowsyDreamer Kids Airbed with Manual Hand Pump