Bestway logo

Bestway 32108 baby swim float Polyoxymethylene (POM) Multicolour Pool noodle

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218476
Info modified on:
14 Mar 2024, 19:55:10
Long product name Bestway 32108 baby swim float Polyoxymethylene (POM) Multicolour Pool noodle:

AQUA BONES

Bestway 32108 baby swim float Polyoxymethylene (POM) Multicolour Pool noodle:

AQUA BONES
- Flexible, non-chafing foam and deformable POM
- Provides additional buoyancy when placed under armpits
- Floating aid for performing aquatic exercise and pool play
- Especially designed for developing water confidence
- Stays in any shape you bend it
- Bendable bones make a loud, cracking sounds!
- Great for floating, splashing, making waves or even exercising!
- A fun imaginative way to play in the pool this summer!
- Each Aqua Bone contains 58 interlocking joints
Content: 24 aqua bones

Short summary description Bestway 32108 baby swim float Polyoxymethylene (POM) Multicolour Pool noodle:

Bestway 32108, Pool noodle, Polyoxymethylene (POM), Multicolour

Long summary description Bestway 32108 baby swim float Polyoxymethylene (POM) Multicolour Pool noodle:

Bestway 32108. Product type: Pool noodle, Material: Polyoxymethylene (POM), Product colour: Multicolour. Diameter: 6.5 cm, Length: 1220 mm, Weight: 360 g. Quantity per pack: 24 pc(s), Package width: 65 mm, Package depth: 1220 mm. Minimum order quantity: 12 pc(s), Products per pallet: 216 pc(s)

Video
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.