location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68016 camping tent Grey, Orange Dome/Igloo tent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo Campbase X6 Tent - Dome - 6-persons - Grey/Orange
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68016
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138917550
Category:
Portable shelter made of cloth, supported by one or more poles and stretched tight by cords or loops attached to pegs driven into the ground.
Camping Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 68016 camping tent Grey, Orange Dome/Igloo tent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dome/Igloo tent 6 person(s)
  • - Fire retardant canvas
  • - Side window
  • - Interior material: Polyester
  • - Grey, Orange
Long product name Bestway 68016 camping tent Grey, Orange Dome/Igloo tent :
The short editorial description of Bestway 68016 camping tent Grey, Orange Dome/Igloo tent

CAMPBASE X6 TENT
More>>>
Bestway 68016 camping tent Grey, Orange Dome/Igloo tent:
The official marketing text of Bestway 68016 camping tent Grey, Orange Dome/Igloo tent as supplied by the manufacturer

CAMPBASE X6 TENT
- Fits 6 adults, 2 seperated sleeping rooms plus 1 lving area in the middle
- 3 layers : detachable inner tent, flysheet, detachable roof
- 2 main doors could be supported by upright poles to use as awnings
- Streamlined structure provides stability in windy conditions
- High density, anti-insect mesh door and windows
- Fabric: 190T polyester PU3000mm coated,fire retardant
- Ground protection: 120G/M2 PE
- Product unit weight:12kg 26.45Lb)
- Inside pocket to store personal effects
- Detachable roof is suitable for both hot and rainy seasons
Contents: one tent, one carry bag

Short summary description Bestway 68016 camping tent Grey, Orange Dome/Igloo tent:
This short summary of the Bestway 68016 camping tent Grey, Orange Dome/Igloo tent data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68016, Dome/Igloo tent, 6 person(s), 12.7 kg, Grey, Orange

Long summary description Bestway 68016 camping tent Grey, Orange Dome/Igloo tent:
This is an auto-generated long summary of Bestway 68016 camping tent Grey, Orange Dome/Igloo tent based on the first three specs of the first five spec groups.

Bestway 68016. Number of sleeping places: 6 person(s), Tent fabric waterproof rating: 3 m. Type: Dome/Igloo tent, Product colour: Grey, Orange, Pockets quantity: 1 pockets. Interior material: Polyester, Exterior finish material: Polyester. Width: 6100 mm, Depth: 2400 mm, Height: 2100 mm. Package width: 630 mm, Package depth: 250 mm, Package height: 250 mm

Features
Tent fabric waterproof rating
3 m
Number of sleeping places *
6 person(s)
Fire retardant canvas
Yes
Waterproof seams
Yes
Intrastat code
63069000
Design
Product colour *
Grey, Orange
Number of rooms
2
Pockets quantity
1 pockets
Type *
Dome/Igloo tent
Side window
Yes
Coloration
Pattern
Mosquito net
Yes
Material
Interior material
Polyester
Exterior finish material
Polyester
Weight & dimensions
Width
6100 mm
Depth
2400 mm
Height
2100 mm
Weight
12.7 kg
Packaging data
Package width
630 mm
Package depth
250 mm
Package height
250 mm
Packaging content
Carrying case
Yes
Package type
Blister
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
30 pc(s)
Technical details
Package volume
43000 cm³
Brand Image Product code Product Stock Price from
Bestway 68094 camping tent 6 person(s) Blue, White Dome/Igloo tent Bestway 68094 camping tent 6 person(s) Blue, White Dome/Igloo tent
(show image)
68094 68094
Bestway 68095 camping tent 6 person(s) Dome/Igloo tent Bestway 68095 camping tent 6 person(s) Dome/Igloo tent
(show image)
68095 68095
Bestway 68079 camping tent Grey, Red Tunnel tent Bestway 68079 camping tent Grey, Red Tunnel tent
(show image)
68079 Sierra Ridge AIR Pro X6 Tent