location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 61052 inflatable boat Travel/recreation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hyrdo-Force Tidal Wave Inflatable Boat
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61052
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138960020
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2020 10:33:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 61052 inflatable boat Travel/recreation :
The short editorial description of Bestway 61052 inflatable boat Travel/recreation

HYDRO-FORCE BOATS TIDAL WAVE
More>>>
Bestway 61052 inflatable boat Travel/recreation:
The official marketing text of Bestway 61052 inflatable boat Travel/recreation as supplied by the manufacturer

HYDRO-FORCE BOATS™ TIDAL WAVE
- Deflated Size: 1.97m x 1.15m 77” x 45”)
- Inflated Size: 1.88m x 98cm 74” x 39”)
- Quick inflation/deflation screw valves
- Safety valve
- Sturdy pre-tested vinyl
- 3 air chambers construction
- All around grab rope with built-in grommets
- Inflatable floor for extra comfort
- Heavy-duty handle
- Sturdy oarlocks
- Oar clasps
- Tow ring
- Oars not included
- Heavy-duty repair patch included
- Content: One boat, repair patch

Short summary description Bestway 61052 inflatable boat Travel/recreation:
This short summary of the Bestway 61052 inflatable boat Travel/recreation data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 61052, Travel/recreation, Inflatable boat, Blue, Red, Yellow, Vinyl, Full color box, 980 mm

Long summary description Bestway 61052 inflatable boat Travel/recreation:
This is an auto-generated long summary of Bestway 61052 inflatable boat Travel/recreation based on the first three specs of the first five spec groups.

Bestway 61052. Recommended usage: Travel/recreation, Type: Inflatable boat, Product colour: Blue, Red, Yellow. Width: 980 mm, Length: 1880 mm, Height: 330 mm

Features
Recommended usage *
Travel/recreation
Type *
Inflatable boat
Motor mount *
No
Product colour *
Blue, Red, Yellow
Chambers quantity
3
Inflatable floor
Yes
Material *
Vinyl
Handle(s)
Yes
Tow ring
Yes
Safety valve
Yes
Features
Built-in grommets
Yes
Package type
Full color box
Weight & dimensions
Width
980 mm
Length
1880 mm
Height
330 mm
Deflated size (W x L)
1970 x 1150 mm
Packaging content
Oar(s) included
No
Repair patch included
Yes