location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 20m LC/ST Duplex 9/125 Single-Mode Fiber Patch Cable InfiniBand/fibre optic cable Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20m LC/ST Duplex 9/125 Single-Mode Fiber Patch Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37485 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120374855 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 20m LC/ST Duplex 9/125 Single-Mode Fiber Patch Cable InfiniBand/fibre optic cable Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - OS1 - 9µm core
  • - OFNR - Riser rated jacket
  • - Tested in accordance with EIA/TIA-455-171A
Warranty: Lifetime
Long product name C2G 20m LC/ST Duplex 9/125 Single-Mode Fiber Patch Cable InfiniBand/fibre optic cable Yellow :
The short editorial description of C2G 20m LC/ST Duplex 9/125 Single-Mode Fiber Patch Cable InfiniBand/fibre optic cable Yellow

20m LC/ST Duplex 9/125 Single-Mode Fiber Patch Cable - Yellow
More>>>
C2G 20m LC/ST Duplex 9/125 Single-Mode Fiber Patch Cable InfiniBand/fibre optic cable Yellow:
The official marketing text of C2G 20m LC/ST Duplex 9/125 Single-Mode Fiber Patch Cable InfiniBand/fibre optic cable Yellow as supplied by the manufacturer

Get the performance you demand at a price that makes sense with 9/125 single-mode fiber patch cords from Cables To Go. They provide high bandwidth and transmission rates and support longer distances, but are still cost effective. Perfect for use with today’s high speed networks while providing headroom for tomorrow’s higher bandwidth requirements.

Short summary description C2G 20m LC/ST Duplex 9/125 Single-Mode Fiber Patch Cable InfiniBand/fibre optic cable Yellow:
This short summary of the C2G 20m LC/ST Duplex 9/125 Single-Mode Fiber Patch Cable InfiniBand/fibre optic cable Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 20m LC/ST Duplex 9/125 Single-Mode Fiber Patch Cable, 20 m

Long summary description C2G 20m LC/ST Duplex 9/125 Single-Mode Fiber Patch Cable InfiniBand/fibre optic cable Yellow:
This is an auto-generated long summary of C2G 20m LC/ST Duplex 9/125 Single-Mode Fiber Patch Cable InfiniBand/fibre optic cable Yellow based on the first three specs of the first five spec groups.

C2G 20m LC/ST Duplex 9/125 Single-Mode Fiber Patch Cable. Cable length: 20 m

Features
Cable length *
20 m
Connector 1 gender *
Male
Connector 2 gender *
Male
Features
Product colour *
Yellow
Other features
Core / cladding diameter
9/125 µm
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)