location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Fast Set 57241 above ground pool Inflatable pool 477 L Blue, Green, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fast Set
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
My First Fast Set Pool 1.52m x 38cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57241 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138974980
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 15:49:55
The date of the most recent change of this product data-sheet in Icecat.
Bestway 57241 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 57241 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Fast Set 57241 above ground pool Inflatable pool 477 L Blue, Green, Orange :
The short editorial description of Bestway Fast Set 57241 above ground pool Inflatable pool 477 L Blue, Green, Orange

MY FIRST FAST SET POOL
More>>>
Bestway Fast Set 57241 above ground pool Inflatable pool 477 L Blue, Green, Orange:
The official marketing text of Bestway Fast Set 57241 above ground pool Inflatable pool 477 L Blue, Green, Orange as supplied by the manufacturer

MY FIRST FAST SET POOL
- Easy set up
- Reinforced PVC and 3-ply polyester side walls 0.40-0.80mm)
- Liner is supported by an inflatable top ring
- Select a level surface, inflate top ring and the pool will rise as it fills with water
- Water capacity 80%): 477 L 126 gal.)
- Heavy-duty repair patch included
Contents: One pool, repair patch

Short summary description Bestway Fast Set 57241 above ground pool Inflatable pool 477 L Blue, Green, Orange:
This short summary of the Bestway Fast Set 57241 above ground pool Inflatable pool 477 L Blue, Green, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Fast Set 57241, 477 L, Inflatable pool, Blue, Green, Orange, 1.93 kg

Long summary description Bestway Fast Set 57241 above ground pool Inflatable pool 477 L Blue, Green, Orange:
This is an auto-generated long summary of Bestway Fast Set 57241 above ground pool Inflatable pool 477 L Blue, Green, Orange based on the first three specs of the first five spec groups.

Bestway Fast Set 57241. Pool type: Inflatable pool, Capacity: 477 L, Product colour: Blue, Green, Orange. Width: 1520 mm, Height: 380 mm, Depth: 1520 mm. Package width: 350 mm, Package depth: 330 mm, Package height: 60 mm. Products per pallet: 144 pc(s), Minimum order quantity: 6 pc(s)

Features
Pool type *
Inflatable pool
Capacity *
477 L
Product colour *
Blue, Green, Orange
Material
PVC, Polyester
Intrastat code
95069990
Interleaved Two of Five (ITF-14)
46942138974988
Technical details
Package volume
51000 cm³
Weight & dimensions
Width
1520 mm
Height
380 mm
Weight & dimensions
Depth
1520 mm
Weight
1.93 kg
Packaging data
Package width
350 mm
Package depth
330 mm
Package height
60 mm
Package type
Box
Packaging content
Repair patch included
Yes
Installation instruction
Yes
Logistics data
Products per pallet
144 pc(s)
Minimum order quantity
6 pc(s)
Country Distributor
Belgium 2 distributor(s)