location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTL1193B/98 soundbar speaker Black 2.1 channels 80 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTL1193B/98
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL1193B/98
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185608105 show
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:55:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HTL1193B/98 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HTL1193B/98 soundbar speaker Black 2.1 channels 80 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.1 channels 80 W Dolby Digital
  • - Soundbar speaker RMS power: 30 W
  • - Black
  • - Wired & Wireless
Long product name Philips HTL1193B/98 soundbar speaker Black 2.1 channels 80 W :
The short editorial description of Philips HTL1193B/98 soundbar speaker Black 2.1 channels 80 W

2.1 CH, Bluetooth, FM, Digital tunin, RMS 80W, AUX in, Digital coaxial in, Digital optical in, Audio In (3.5mm), USB 2.0
More>>>
Philips HTL1193B/98 soundbar speaker Black 2.1 channels 80 W:
The official marketing text of Philips HTL1193B/98 soundbar speaker Black 2.1 channels 80 W as supplied by the manufacturer

Powerful Sound for any TV
with external subwoofer

Movies, music and radio all in one! This Philips Soundbar with dedicated subwoofer
boosts your enjoyment of TV shows, BR/DVD movies, and games. It even streams music
from your mobile phone.

Connect and enjoy all your entertainment
- FM digital tuning with auto scan and presets for ease of use
- Bluetooth wireless music streaming from your music devices
- Works with TVs, BD/DVD players, gaming consoles, MP3 players
- Enjoy MP3/WMA music directly from your portable USB devices
- Audio in to enjoy music from iPod/iPhone/MP3 player

Designed for simplicity
- Low-rise profile for the perfect fit in front of your TV
- Ultra-compact soundbar - just 85cm/33" wide

Richer sound for watching TV and movies
- External subwoofer adds thrill to the action
- Virtual Surround Sound for a realistic movie experience
- Dolby Digital for ultimate movie experience

Short summary description Philips HTL1193B/98 soundbar speaker Black 2.1 channels 80 W:
This short summary of the Philips HTL1193B/98 soundbar speaker Black 2.1 channels 80 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTL1193B/98, 2.1 channels, 80 W, Dolby Digital, 30 W, 4 Ω, 5.08 cm (2")

Long summary description Philips HTL1193B/98 soundbar speaker Black 2.1 channels 80 W:
This is an auto-generated long summary of Philips HTL1193B/98 soundbar speaker Black 2.1 channels 80 W based on the first three specs of the first five spec groups.

Philips HTL1193B/98. Audio output channels: 2.1 channels, RMS rated power: 80 W, Built-in audio decoders: Dolby Digital. Soundbar speaker RMS power: 30 W, Impedance: 4 Ω, Woofer diameter (imperial): 5.08 cm (2"). Subwoofer RMS power: 50 W. Product colour: Black, Recommended usage: Universal, Audio formats supported: MP3, WMA. Connectivity technology: Wired & Wireless

Audio
Audio output channels *
2.1 channels
RMS rated power *
80 W
Built-in audio decoders
Dolby Digital
Soundbar speaker
Soundbar speaker RMS power *
30 W
Impedance
4 Ω
Number of woofer drivers
2
Woofer diameter (imperial)
5.08 cm (2")
Subwoofer
Subwoofer included *
Yes
Subwoofer RMS power
50 W
Features
Recommended usage
Universal
Product colour *
Black
FM radio
Yes
Audio formats supported
MP3, WMA
Night mode
Yes
Wall mountable *
Yes
Technical details
Height (cm) outer carton
22.4 cm
Length (cm) outer carton
91.1 cm
Quantity outer carton
1 pc(s)
Width (cm) outer carton
41.4 cm
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
USB 2.0 ports quantity
1
Ports & interfaces
Audio (L/R) in
1
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
40 W
Power consumption (standby)
0.5 W
Weight & dimensions
Width
865 mm
Depth
83 mm
Height
70 mm
Soundbar weight
1.93 kg
Packaging data
Package width
911 mm
Package depth
414 mm
Package height
224 mm
Package weight
5.8 kg
Packaging content
Remote control
Yes
Batteries included
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
Product count per unit
1
Apple docking
Yes
Apple docking compatibility
Yes
Brand Image Product code Product Stock Price from
Philips Soundbar speaker HTL1010/94 Philips Soundbar speaker HTL1010/94
(show image)
HTL1010/94 Soundbar speaker HTL1010/94
Philips HTL1190BX/77 soundbar speaker 2.0 channels 40 W Philips HTL1190BX/77 soundbar speaker 2.0 channels 40 W
(show image)
HTL1190BX/77 HTL1190BX/77
Philips HTL1180B/93 soundbar speaker Black 2.0 channels 40 W Philips HTL1180B/93 soundbar speaker Black 2.0 channels 40 W
(show image)
HTL1180B/93 HTL1180B/93