location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP N1M41AA optical disc drive Internal DVD-ROM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9.5mm Desktop G2 Slim DVD-Rom Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N1M41AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296884866 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2019
Product end of life date
Long product name HP N1M41AA optical disc drive Internal DVD-ROM Black :
The short editorial description of HP N1M41AA optical disc drive Internal DVD-ROM Black

HP 9.5mm Desktop G2 Slim DVD-Rom Drive
More>>>
HP N1M41AA optical disc drive Internal DVD-ROM Black:
The official marketing text of HP N1M41AA optical disc drive Internal DVD-ROM Black as supplied by the manufacturer

Affordably add an optical storage reader to your HP Desktop PC[1] with the HP 9.5mm Desktop G2 Slim DVD-ROM Drive, which connects through SATA and reads DVD and CD format media.

Short summary description HP N1M41AA optical disc drive Internal DVD-ROM Black:
This short summary of the HP N1M41AA optical disc drive Internal DVD-ROM Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP N1M41AA, Black, Desktop, DVD-ROM, SATA

Long summary description HP N1M41AA optical disc drive Internal DVD-ROM Black:
This is an auto-generated long summary of HP N1M41AA optical disc drive Internal DVD-ROM Black based on the first three specs of the first five spec groups.

HP N1M41AA. Product colour: Black. Purpose: Desktop, Optical drive: DVD-ROM, Host interface: SATA

Easy SATA interface

Enjoy fast data transfer speeds, solid system cooling airflow, high, dedicated bandwidth, and headroom for speed increases in future generations.

Multi-platform compatible

Access your data and video files on a drive that reads from any industry-standard DVD and CD media.

Supported by HP

Protect your investment with a warranty that is backed the same world-class HP service and support you get for your PC.[2]

Design
Internal *
Yes
Product colour
Black
Performance
Purpose *
Desktop
Optical drive *
DVD-ROM
Host interface *
SATA
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)