location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MoistureProtect HP8279/05 hair dryer 2100 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MoistureProtect
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP8279/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP8279/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947265410110
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips MoistureProtect HP8279/05 hair dryer 2100 W White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2100 W Number of heating levels: 6
  • - 33.3 m/s
  • - Number of temperature settings: 6
  • - 1.8 m
  • - White
Warranty: 2 year
Long product name Philips MoistureProtect HP8279/05 hair dryer 2100 W White :
The short editorial description of Philips MoistureProtect HP8279/05 hair dryer 2100 W White

2100 W, Ionic, MoistureProtect, ThermoProtect, DC, 220 V, 1.8 m
More>>>
Philips MoistureProtect HP8279/05 hair dryer 2100 W White:
The official marketing text of Philips MoistureProtect HP8279/05 hair dryer 2100 W White as supplied by the manufacturer

Preserve your hair's natural hydration
For a healthy shine

MoistureProtect Technology protects the moisture balance of your hair. It diagnoses your hair 30 times per second, adapts the temperature to preserve natural hydration. Over 99% natural hydration preserved.

MoistureProtect technology
- Perfect heat control with innovative sensor

Beautifully styled hair
- Ionic conditioning prevents static for frizz free shiny hair
- Cool Shot to set your style

Caring technology
- Protection from overheating

Ease of use
- Six flexible speed and temperature settings for full control

Short summary description Philips MoistureProtect HP8279/05 hair dryer 2100 W White:
This short summary of the Philips MoistureProtect HP8279/05 hair dryer 2100 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MoistureProtect HP8279/05, DC, 33.3 m/s, White, Hanging loop, 1.8 m, 2100 W

Long summary description Philips MoistureProtect HP8279/05 hair dryer 2100 W White:
This is an auto-generated long summary of Philips MoistureProtect HP8279/05 hair dryer 2100 W White based on the first three specs of the first five spec groups.

Philips MoistureProtect HP8279/05. Motor type: DC, Air speed: 33.3 m/s. Product colour: White, Hanging type: Hanging loop, Cord length: 1.8 m. Power: 2100 W, AC input voltage: 220 V

Performance
Number of speeds *
6
Number of heating levels *
6
Motor type
DC
Air speed
33.3 m/s
Number of temperature settings
6
Cool shot function *
Yes
Ionic function *
Yes
Design
Product colour *
White
Hangable
Yes
Hanging type
Hanging loop
Cord length
1.8 m
Power
Power *
2100 W
AC input voltage
220 V
Packaging content
Concentrator nozzle *
Yes
Diffuser nozzle *
No