location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67403 air mattress Double mattress Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flocked Airbed Premium - Queen - 2.03m x 1.52m x 46cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67403 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138915945 show
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:24:36
The date of the most recent change of this product data-sheet in Icecat.
DECLARATION OF CONFORMITY (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 67403 air mattress Double mattress Black :
The short editorial description of Bestway 67403 air mattress Double mattress Black

PREMIUM AIR BED - AIR PUMP / QUEEN
More>>>
Bestway 67403 air mattress Double mattress Black:
The official marketing text of Bestway 67403 air mattress Double mattress Black as supplied by the manufacturer

PREMIUM AIR BED - AIR PUMP / QUEEN
- Safety valve
- Sturdy pre-tested vinyl
- Built-in pillow
- Comfortable flocked sleeping surface
- Sturdy I-beam construction
- Built-in 220-240V~electric air pump TUV approved)
- Inflates in 240 seconds
- Great for indoor use
- Travel bag included
- Heavy-duty repair patch included
Content: One air bed, one travel bag, repair patch

Short summary description Bestway 67403 air mattress Double mattress Black:
This short summary of the Bestway 67403 air mattress Double mattress Black data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67403, Double mattress, Built-in air pump

Long summary description Bestway 67403 air mattress Double mattress Black:
This is an auto-generated long summary of Bestway 67403 air mattress Double mattress Black based on the first three specs of the first five spec groups.

Bestway 67403. Type: Double mattress, Product colour: Black, Material: Vinyl. Width: 1520 mm, Length: 2030 mm, Height: 460 mm. Package type: Box. Purpose: Sleeping. Minimum order quantity: 2 pc(s), Products per pallet: 48 pc(s)

Features
Type *
Double mattress
Product colour *
Black
Material *
Vinyl
Bottom surface material
Vinyl
Built-in air pump *
Yes
Pump voltage
220 - 240 V
Operating time
4 min
Flocked top
Yes
Intrastat code
39269092
Interleaved Two of Five (ITF-14)
16942138985488
Weight & dimensions
Width
1520 mm
Length
2030 mm
Weight & dimensions
Height
460 mm
Weight
7.21 kg
Package width
390 mm
Package depth
355 mm
Package height
180 mm
Package volume
62000, 56000
Packaging content
Storage case
Yes
Repair patch included
Yes
Package type
Box
Other features
Purpose
Sleeping
Logistics data
Minimum order quantity
2 pc(s)
Products per pallet
48 pc(s)