location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect USB A/Micro USB B, 1 m USB cable USB 2.0 Micro-USB B Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB A/Micro USB B, 1 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBABMICRO1B
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2020 10:20:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect USB A/Micro USB B, 1 m USB cable USB 2.0 Micro-USB B Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 m
  • - USB A Straight Male
  • - Micro-USB B Straight Male
  • - USB 2.0
  • - Blue
  • - 1 pc(s)
Warranty: 25 years
Long product name Microconnect USB A/Micro USB B, 1 m USB cable USB 2.0 Micro-USB B Blue :
The short editorial description of Microconnect USB A/Micro USB B, 1 m USB cable USB 2.0 Micro-USB B Blue

USB A/Micro USB B, 1 m, Blue
More>>>
Short summary description Microconnect USB A/Micro USB B, 1 m USB cable USB 2.0 Micro-USB B Blue:
This short summary of the Microconnect USB A/Micro USB B, 1 m USB cable USB 2.0 Micro-USB B Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect USB A/Micro USB B, 1 m, 1 m, USB A, Micro-USB B, USB 2.0, Male/Male, Blue

Long summary description Microconnect USB A/Micro USB B, 1 m USB cable USB 2.0 Micro-USB B Blue:
This is an auto-generated long summary of Microconnect USB A/Micro USB B, 1 m USB cable USB 2.0 Micro-USB B Blue based on the first three specs of the first five spec groups.

Microconnect USB A/Micro USB B, 1 m. Cable length: 1 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Product colour: Blue

Brand Image Product code Product Stock Price from
Microconnect

Microconnect USBABMICRO18 USB cable USB 2.0 1.8 m USB A Micro-USB B Black
(show image)
USBABMICRO18 USBABMICRO18 0.00
(excl. VAT)
0 (incl. VAT)