Intel Core i7-3610QM 2.3 GHz, 6 GB DDR3 SDRAM, 500 GB HDD, DVD Super Multi DL, 15.6" LED, 1366 x 768, NVIDIA GeForce GTX670M 1536 MB GDDR5, Wi-Fi, Bluetooth 4.0, Gigabit LAN, Li-Ion, Windows 7 Home Premium 64 Bit
Erazer X6821, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB
Erazer X6821. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Black