DrayTek logo

DrayTek Vigor 2104P wired router

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46116
Info modified on:
21 Oct 2022, 10:14:07
Long product name DrayTek Vigor 2104P wired router:

Vigor2104p, DHCP Server, Firewall, Multi-NAT.

Short summary description DrayTek Vigor 2104P wired router:

DrayTek Vigor 2104P, Ethernet, Ethernet, Telnet, HTTP / HTTPS, Access Control List (ACL), Stateful packet inspection (SPI) firewall, Denial-of-Service (DoS)..., 13.5 W, LAN, WAN, Printer

Long summary description DrayTek Vigor 2104P wired router:

DrayTek Vigor 2104P. Switching protocols: Ethernet, Data link protocols: Ethernet, Management protocols: Telnet, HTTP / HTTPS. Firewall security: Access Control List (ACL), Stateful packet inspection (SPI) firewall, Denial-of-Service (DoS).... Power consumption (typical): 13.5 W. Host interface: LAN, WAN, Printer, Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 110 x 190 x 30 mm. I/O ports: 4 x 10/100 Base-TX Switch, 1 x RJ-45 connector, 1 x Parallel (DB-25 female) connector

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.