Sengled Pulse LED bulb Warm white 2700 K 8 W E27

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20761
Info modified on:
09 Apr 2024, 18:19:40
Long product name Sengled Pulse LED bulb Warm white 2700 K 8 W E27:

Pulse, Satellite, 8 W, 600 lm, E27, Warm white, Bluetooth 2.1+EDR, JBL stereo speaker, Candy Apple

Short summary description Sengled Pulse LED bulb Warm white 2700 K 8 W E27:

Sengled Pulse, 8 W, E27, 600 lm, Warm white

Long summary description Sengled Pulse LED bulb Warm white 2700 K 8 W E27:

Sengled Pulse. Bulb power: 8 W, Fitting/cap type: E27, Luminous flux: 600 lm, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 105°

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.