location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTL3110B/79 soundbar speaker Black 2.1 channels 120 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soundbar speaker HTL3110B/79
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL3110B/79
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185609447
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips HTL3110B/79 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HTL3110B/79 soundbar speaker Black 2.1 channels 120 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.1 CH wireless subwoofer
  • - Bluetooth® and NFC
  • - HDMI ARC
  • - 120 W
Long product name Philips HTL3110B/79 soundbar speaker Black 2.1 channels 120 W :
The short editorial description of Philips HTL3110B/79 soundbar speaker Black 2.1 channels 120 W

2.1 CH, Bluetooth, NFC, HDMI 1.4, ARC, 120 W, THD 10%, USB 2.0, EasyLink, 100 -240 V, 50/60 Hz
More>>>
Philips HTL3110B/79 soundbar speaker Black 2.1 channels 120 W:
The official marketing text of Philips HTL3110B/79 soundbar speaker Black 2.1 channels 120 W as supplied by the manufacturer

Powerful sound for any TV
with wireless subwoofer
- 2.1 CH wireless subwoofer
- Bluetooth® and NFC
- HDMI ARC
- 120W

Virtual Surround Sound for a realistic movie experience
Philips Virtual Surround Sound produces rich and immersive surround sound from less than five-speaker system. Highly advanced spatial algorithms faithfully replicate the sonic characteristics that occur in an ideal 5.1-channel environment. Any high quality stereo source is transformed into true-to-life, multi-channel surround sound. No need to purchase extra speakers, wires or speaker stands to appreciate room-filling sound.

Dolby Digital for ultimate movie experience
Because Dolby Digital, the world's leading digital multi-channel audio standards, make use of the way the human ear naturally processes sound, you experience superb quality surround sound audio with realistic spatial cues.

One-touch with NFC-enabled smartphones for Bluetooth paring
Pair Bluetooth® devices easily with one-touch NFC (Near Field Communications) technology. Just tap the NFC enabled smartphone or tablet on the NFC area of a soundstage to turn the soundstage on, start Bluetooth® pairing, and begin streaming music.

Stream music wirelessly via Bluetooth™ from your smartphone
Bluetooth is a short range wireless communication technology that is both robust and energy-efficient. The technology allows easy wireless connection to iPod/iPhone/iPad or other Bluetooth devices, such as smartphones, tablets or even loptops. So you can enjoy your favorite music, sound from video or game wireless on this speaker easily.

EasyLink to control all HDMI CEC devices via a single remoteEasyLink lets you control multiple devices like DVD players, Blu-ray players, soundbar speaker, Home theater and TV's etc. with one remote. It uses HDMI CEC industry-standard protocol to share functionality between devices through the HDMI cable. With one touch of a button, you can operate all your connected HDMI CEC enabled equipment simultaneously. Functions like standby and play can now be carried out with absolute ease.

Flexible placement on the wall, tabletop or stand
Enjoy the versatility of this home theater system that allows you to place it where you will. Whether on a TV stand, on a table or mounted on a wall, the product looks sensational and functions without compromise. For once, you get to control how your home looks without giving up an incredible home theater experience.

Short summary description Philips HTL3110B/79 soundbar speaker Black 2.1 channels 120 W:
This short summary of the Philips HTL3110B/79 soundbar speaker Black 2.1 channels 120 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTL3110B/79, 2.1 channels, 120 W, Dolby Digital, 30 W, 8 Ω, 10%

Long summary description Philips HTL3110B/79 soundbar speaker Black 2.1 channels 120 W:
This is an auto-generated long summary of Philips HTL3110B/79 soundbar speaker Black 2.1 channels 120 W based on the first three specs of the first five spec groups.

Philips HTL3110B/79. Audio output channels: 2.1 channels, RMS rated power: 120 W, Built-in audio decoders: Dolby Digital. Soundbar speaker RMS power: 30 W, Impedance: 8 Ω, Total Harmonic Distortion (THD): 10%. Subwoofer connectivity: Wireless, Subwoofer RMS power: 60 W, Subwoofer frequency range: 45 - 200 Hz. Product colour: Black, Audio formats supported: WMA, Consumer Electronics Control (CEC): EasyLink. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 35 W

Audio
Audio output channels *
2.1 channels
RMS rated power *
120 W
Built-in audio decoders
Dolby Digital
Audio Return Channel (ARC)
Yes
Soundbar speaker
Soundbar speaker RMS power *
30 W
Impedance
8 Ω
Total Harmonic Distortion (THD)
10%
Number of tweeter drivers
1
Tweeter Impedance
16 Ω
Number of woofer drivers
1
Woofer diameter (imperial)
13.3 cm (5.25")
Woofer diameter
13.3 cm
Subwoofer
Subwoofer included *
Yes
Subwoofer connectivity
Wireless
Subwoofer RMS power
60 W
Subwoofer frequency range
45 - 200 Hz
Subwoofer impedance
3 Ω
Bass adjustment
Yes
Features
Product colour *
Black
Audio formats supported
WMA
Consumer Electronics Control (CEC)
EasyLink
Night mode
Yes
Integrated on/off switch
Yes
Virtual surround
Yes
Wall mountable *
Yes
Technical details
Main unit weight
1.4 kg
Ports & interfaces
Bluetooth *
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
HDMI ports quantity *
1
Number of HDMI outputs
1
HDMI version
1.4
USB 2.0 ports quantity
1
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
35 W
Power consumption (standby)
0.5 W
Weight & dimensions
Width
843 mm
Depth
60 mm
Height
52 mm
Subwoofer width
19 cm
Subwoofer depth
31.5 cm
Subwoofer height
25 cm
Subwoofer weight
3.9 kg
Packaging data
Package width
400 mm
Package depth
349 mm
Package height
292 mm
Package weight
8.2 kg
Packaging content
Receiver included
No
Screws included
Yes
Remote control
Yes
Batteries included
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
Subwoofer crossover frequencies
50 - 60 Hz
AC adapter included
Yes
Apple docking compatibility
Not supported