location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Premium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE79401
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 32 ppm
  • - Colour copying Colour scanning
  • - Wi-Fi
  • - 6.7 kg
Long product name Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi :
The short editorial description of Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Epson Micro Piezo, 360 Nozzles Black, 180 Nozzles per Color, Claria Premium Ink, 5760 x 1440 DPI, Consumer, Print, Scan, Copy, WiFi, USB, 6.7 kg
More>>>
Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
The official marketing text of Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi as supplied by the manufacturer

Wi-Fi all-in-one with duplex
Produce outstanding photos and crisp, clear text with this Wi-Fi all-in-one with individual inks and a range of easy-to-use features

Ideally suited for printing outstanding photos and text documents at home, the XP-630 is the ultimate tool for those users wanting the best of both worlds. Featuring individual inks, mobile printing and a range of easy-to-use features, producing high-quality documents and photos has never been easier or more cost effective.

Not just about printing, the XP-630 can also copy and scan high-quality documents and photos. It's what's on the inside that makes the XP-630 really stand out. From the inks to the printhead, all elements are designed by us and created to work in harmony. The results are great looking, long-lasting prints that users will be proud to display and share.

We understand that producing high-quality photos and documents shouldn't just be possible from a computer. With a range of mobile printing options, the XP-630 makes it quick and simple to print stunning photos from phones and tablets. Users can print straight from a memory card by simply following the helpful menu prompts on the LCD screen.

The XP-630 also has all the familiar features that have made the Expression Premium range such a success. Fitted with a two paper trays, switching between different media is quick and easy, while fast, double-sided printing helps save time and reduce paper usage.

Short summary description Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This short summary of the Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Premium XP-630, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Premium XP-630. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 32 ppm. Copying: Colour copying. Scanning: Colour scanning, Scan resolution, optical: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
32 ppm
Print speed (ISO/IEC 24734) mono
13 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Scan resolution, optical *
1200 x 2400 DPI
Features
Number of print cartridges *
4
All-in-One multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
100 sheets
Maximum number of input trays
2
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN connection *
No
Performance
Memory slots
1
Card reader integrated
Yes
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
18 W
Power consumption (standby)
1.2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
341 mm
Height
138 mm
Weight
6.7 kg
Packaging content
Bundled software
Epson Easy Photo Print, Epson Print CD
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 19:55:25
Uk has collected 6 expert reviews for Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
au.pcmag.com
Updated:
2019-12-01 19:55:25
Although the Epson Premium Expression XP-630 Small-in-One ($149.99) is geared primarily toward home use, with a low paper capacity and a dedicated tray for photo paper, this inkjet multifunction printer (MFP) offers some welcome features for office use, i...
Good Prints, copies, and scans, Prints from and scans to USB keys and memory cards, Prints on and copies to printable CDs, Duplexer, Wi-Fi and Wi-Fi Direct...
Bad Low paper capacity, No automatic document feeder for scanning, Lacks fax capability, Slow in printing business applications and showed below-par text quality in our tests...
Bottom line The Epson Expression Premium XP-630 Small-in-One inkjet multifunction printer (MFP) offers a combination of speed, strong graphics and photo quality, and extras like support for mobile printing and the ability to scan to memory cards and USB keys...
60%
in.pcmag.com
Updated:
2019-12-01 19:55:25
Although the Epson Premium Expression XP-630 Small-in-One ($149.99) is geared primarily toward home use, with a low paper capacity and a dedicated tray for photo paper, this inkjet multifunction printer (MFP) offers some welcome features for office use, i...
Good Prints, copies, and scans, Prints from and scans to USB keys and memory cards, Prints on and copies to printable CDs, Duplexer, Wi-Fi and Wi-Fi Direct...
Bad Low paper capacity, No automatic document feeder for scanning, Lacks fax capability, Slow in printing business applications and showed below-par text quality in our tests...
Bottom line The Epson Expression Premium XP-630 Small-in-One inkjet multifunction printer (MFP) offers a combination of speed, strong graphics and photo quality, and extras like support for mobile printing and the ability to scan to memory cards and USB keys...
60%
Brand Image Product code Product Stock Price from
Epson Expression Premium XP-615 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi Epson Expression Premium XP-615 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
(show image)
C11CD31321 XP-615 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Premium XP-600 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi Epson Expression Premium XP-600 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
(show image)
C11CC47301 XP-600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)