Belkin logo

Belkin USB 2.0 7-Port Hub Apl silver 480 Mbit/s

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87383
Info modified on:
04 Apr 2019, 05:06:30
Long product name Belkin USB 2.0 7-Port Hub Apl silver 480 Mbit/s:

Belkin USB 2.0 7-Port Hub Apl

Short summary description Belkin USB 2.0 7-Port Hub Apl silver 480 Mbit/s:

Belkin USB 2.0 7-Port Hub Apl silver, 480 Mbit/s, Silver, Power, USB, Windows 98SE, Me, 2000, & XP Mac OS X v10.2.7, Pentium / Mac

Long summary description Belkin USB 2.0 7-Port Hub Apl silver 480 Mbit/s:

Belkin USB 2.0 7-Port Hub Apl silver. Transfer rate: 480 Mbit/s, Product colour: Silver, LED indicators: Power. Hardware prerequisites: USB, Compatible operating systems: Windows 98SE, Me, 2000, & XP Mac OS X v10.2.7. Built-in processor: Pentium / Mac. Host interface: USB 2.0. I/O ports: USB power

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.