location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B064-016-02-IP KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B064-016-02-IP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B064-016-02-IP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
10037332149166
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2023 10:35:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite B064-016-02-IP KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Number of computers controlled: 3
  • - 1600 x 1200 pixels
More>>>
Short summary description Tripp Lite B064-016-02-IP KVM switch Black:
This short summary of the Tripp Lite B064-016-02-IP KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B064-016-02-IP, 1600 x 1200 pixels, Black

Long summary description Tripp Lite B064-016-02-IP KVM switch Black:
This is an auto-generated long summary of Tripp Lite B064-016-02-IP KVM switch Black based on the first three specs of the first five spec groups.

Tripp Lite B064-016-02-IP. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product colour: Black, Certification: CE, FCC, RoHS. Weight: 5.53 kg. Connectivity technology: Wired

Ports & interfaces
Number of computers controlled *
3
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Product colour *
Black
Certification
CE, FCC, RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
5.53 kg
Other features
Connectivity technology
Wired
Ports quantity
16