location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z30i computer monitor 76.2 cm (30") 2560 x 1600 pixels LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z30i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D7P94AT-EX
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z30i computer monitor 76.2 cm (30") 2560 x 1600 pixels LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 76.2 cm (30") LED IPS
  • - 2560 x 1600 pixels 16:10
  • - 8 ms 350 cd/m² 1000:1
  • - 85 W
Long product name HP Z30i computer monitor 76.2 cm (30") 2560 x 1600 pixels LED Black :
The short editorial description of HP Z30i computer monitor 76.2 cm (30") 2560 x 1600 pixels LED Black

30" IPS LED, 2560 x 1600, 8 ms, 350 cd/m2, 1000:1, DisplayPort, DVI-D, HDMI & VGA
More>>>
HP Z30i computer monitor 76.2 cm (30") 2560 x 1600 pixels LED Black:
The official marketing text of HP Z30i computer monitor 76.2 cm (30") 2560 x 1600 pixels LED Black as supplied by the manufacturer

Get outstanding image accuracy, exceptional adjustability, and mission-critical reliability optimized for commercial environments. Built with IPS Gen 2 panels, the HP Z30i 76,2 cm (30'') IPS Display delivers power savings over first-generation IPS technology and extra-wide viewing angles that foster collaboration.

Say hello to your new power-smart IPS Gen 2 team player
- Lower your power consumption[1] and get 100% coverage of sRGB color spaces and 99% coverage of Adobe RGB color spaces from IPS Gen 2 panels.
- Speed team reviews and collaborative decision-making with extra-wide viewing angles that give everyone the same great view.
- See all the stunning details on a 30-inch diagonal display with narrow bezels and an ultra-high resolution of 2560 x 1600 that provides 4.1M pixels of ultimate visual power.
- Experience crisp, clear presentation from 350 cd/m2 brightness, 1000:1 contrast ratio, 5M:1 dynamic contrast ratio, and 8 ms response time.
- Enhance the dark regions of your onscreen images and see the smallest details even better with integrated Black Stretch technology.

Get connected
- Enjoy future-ready and legacy connectivity from a range of inputs that include DisplayPort 1.2, DVI, VGA, HDMI 1.4, audio output for an HP Speaker Bar, and four USB 3.0 ports with speeds up to 10x faster than USB 2.0.

Meet your monitor’s new best friend
- Customize your workspace with resizable screen partitions. Work in documents, spreadsheets, and email in separate regions of the screen—at the same time—with HP Display Assistant software.
- View open applications on all of your connected displays with the expanded toolbar. Help deter theft with a user-designated PIN that deactivates the monitor if it’s disconnected from a PC without approval.

Designed-in comfort
- Find your most comfortable position with an HP-exclusive 4-way adjustable stand and an integrated HP QR2 Quick Release than enables VESA mounting.

Keep it together
- Get organized with the integrated cable management clip. Create a clean, compact all-in-one with the optional HP Thin Client Mount Kit. The HP QR2 Quick Release is integrated into the display to enable quick set up, and it’s VESA mountable.

Breathe easy
- Rest assured that your IT investment is supported by a standard, three-year limited warranty. Select optional HP Care Pack Services to extend your protection up to 5 years.

Short summary description HP Z30i computer monitor 76.2 cm (30") 2560 x 1600 pixels LED Black:
This short summary of the HP Z30i computer monitor 76.2 cm (30") 2560 x 1600 pixels LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z30i, 76.2 cm (30"), 2560 x 1600 pixels, LED, LED, 8 ms, Black

Long summary description HP Z30i computer monitor 76.2 cm (30") 2560 x 1600 pixels LED Black:
This is an auto-generated long summary of HP Z30i computer monitor 76.2 cm (30") 2560 x 1600 pixels LED Black based on the first three specs of the first five spec groups.

HP Z30i. Display diagonal: 76.2 cm (30"), Display resolution: 2560 x 1600 pixels, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
76.2 cm (30")
Display resolution *
2560 x 1600 pixels
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
8 ms
Supported graphics resolutions
720 x 480, 1280 x 800, 1376 x 768, 1600 x 900, 2560 x 1440, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display colors *
16.78 million colours
Pixel pitch
0.250 x 0.250 mm
Horizontal scan range
31 - 80 kHz
Vertical scan range
60 - 70 Hz
Viewable size, horizontal
64.1 cm
Viewable size, vertical
40.1 cm
Digital horizontal frequency
24 - 98 kHz
Digital vertical frequency
50 - 70 Hz
3D compatibility
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
5
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
Ports & interfaces
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
85 W
Power consumption (standby) *
0.5 W
Power consumption (max)
125 W
AC input voltage
100 - 250 V
Annual energy consumption
97 kWh
Weight & dimensions
Width (with stand)
690.3 mm
Depth (with stand)
266.4 mm
Height (with stand)
601 mm
Weight (with stand)
9.96 kg
Width (without stand)
690.3 mm
Depth (without stand)
66.3 mm
Height (without stand)
449.8 mm
Weight (without stand)
7.56 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
Integrated on/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
C