location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SecureBack 24.6 cm (9.7") Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SecureBack™ Enclosure for 9.7-inch iPad® models
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K67772WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896677727 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 12:39:21
The date of the most recent change of this product data-sheet in Icecat.
Kensington K67772WW user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Kensington SecureBack 24.6 cm (9.7") Cover Black :
The short editorial description of Kensington SecureBack 24.6 cm (9.7") Cover Black

SecureBack™ Enclosure for 9.7-inch iPad® models
More>>>
Kensington SecureBack 24.6 cm (9.7") Cover Black:
The official marketing text of Kensington SecureBack 24.6 cm (9.7") Cover Black as supplied by the manufacturer

Add security and strength to your Point of Sale (POS) system while maintaining the iPad Air’s sleek, lightweight profile and ease of use with the SecureBack™ Enclosure for 9.7-inch iPad® models. Tablet POS systems are providing a host of opportunities for businesses like restaurants, retail stores, and hospitality outlets. The iPad Air’s versatility is perfect for conducting transactions, getting updates on the floor, or offering interactive customer engagement. This new enclosure is ideal in any environment because it elevates service, provides new opportunities for data mining, and allows for mobile payments with Square or PayPal devices.

However, iPad POS systems do have challenges. Kensington addresses the critical issues of security and robustness, while preserving mobility, aesthetics and theft protection. It works seamlessly with the ClickSafe keyed lock (lock sold separately) and wraps your iPad in a strong, low-profile case to guard against bumps and scratches. Built-in cover plates prevent tampering to the power button and volume controls. To prevent clutter, pass-through and enclosed power cord routing options are included. The enclosure is also VESA mountable and compatible with Kensington M Series stands and mobility accessories.

Preserve iPad aesthetics and mobility while adding security and protection
Credit Card Reader can be attached through a strategic cutout to facilitate mobile payments
ClickSafe® enabled, securing in one click with a high-security ClickSafe lock (sold separately)
Power cord routing keeps cables out of the way
Cover plates for power button and volume control prevent tampering
Compatible with VESA (75mm) and M Series mounting/mobility accessories
Adjustable Kickstand (K67786WW) and Hand/Shoulder Strap (K67832WW) available (sold separately)
iPad not included

Short summary description Kensington SecureBack 24.6 cm (9.7") Cover Black:
This short summary of the Kensington SecureBack 24.6 cm (9.7") Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SecureBack, Cover, Apple, iPad Air iPad Air 2, 24.6 cm (9.7")

Long summary description Kensington SecureBack 24.6 cm (9.7") Cover Black:
This is an auto-generated long summary of Kensington SecureBack 24.6 cm (9.7") Cover Black based on the first three specs of the first five spec groups.

Kensington SecureBack. Case type: Cover, Brand compatibility: Apple, Compatibility: iPad Air iPad Air 2, Maximum screen size: 24.6 cm (9.7")

CES Innovations 2014 Design and Engineering Award

Products entered in this prestigious contest are judged by a pre-eminent panel of independent industrial designers, engineers and members of the media to honour outstanding design and engineering in cutting-edge consumer electronics products across 29 product categories.

Brand Image Product code Product Stock Price from
Kensington SecureBack Kensington SecureBack
(show image)
K67738WW SECUREBACK RGD iPAD AIR-AIR2
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)