location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 3230 Black 760 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3230 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0058776 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 3230 Black 760 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 176 x 208 pixels
  • - MMC
  • - Single camera
  • - Lithium-Ion (Li-Ion) 760 mAh
Long product name Nokia 3230 Black 760 mAh :
The short editorial description of Nokia 3230 Black 760 mAh

Nokia 3230 Black
More>>>
Short summary description Nokia 3230 Black 760 mAh:
This short summary of the Nokia 3230 Black 760 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 3230 Black, 176 x 208 pixels, Black

Long summary description Nokia 3230 Black 760 mAh:
This is an auto-generated long summary of Nokia 3230 Black 760 mAh based on the first three specs of the first five spec groups.

Nokia 3230 Black. Display resolution: 176 x 208 pixels. Rear camera type: Single camera. Battery capacity: 760 mAh. Product colour: Black. Weight: 110 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:11:58
Uk has collected 17 expert reviews for Nokia 3230 Black 760 mAh and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-09 10:11:58
Weve had dozens of mobile phones go through our office and its no surprise, with...
Good Attractive design, Good screen, Adequate feature set...
Bad Slow camera, Poor image quality, Small buttons The Final Word The Nokia 3230 is a nice looking phone which is a little frustrating to use due to the tiny buttons and slower elements of the interface. Also, If you want something with a great camera, you...
Bottom line The Nokia 3230 is a nice looking phone which is a little frustrating to use due to the tiny buttons and slower elements of the interface. Also, If you want something with a great camera, you should probably look elsewhere.
60%
pocket-lint.com
Updated:
2013-11-09 10:11:58
Nokia seem to make a phone for every occasion. This is for those who require a large screen.
60%
Mobile88.com
Updated:
2016-12-29 21:56:54
Nokia 3230 has an ability to playback MP3 files and also use them as ringtones. Unfortunately, sound quality of MP3 playback isn’t high. Comparing with, for example, Siemens SX1 smartphone, which was released much earlier than 3230, quality of MP3 p...
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 3230+route 66 bnl black 760 mAh Red
(show image)
1010473 3230+route 66 bnl black 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3230+route 66 bnl red 760 mAh
(show image)
1010474 3230+route 66 bnl red 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3230 Red 760 mAh
(show image)
0058775 3230 Red 0.00
(excl. VAT)
0 (incl. VAT)