location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 32A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32A High Voltage Modular Power Distribution Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
252662-B33
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:43
The date of the most recent change of this product data-sheet in Icecat.
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Service & support options: Care Pack services provide a range of life cycle support options that let you choose the service levels that meet your business requirements, from basic to mission-critical. A full range of HP Care Pack hardware and software services are available including: Installation and start up; Education courses; Extended onsite hardware coverage hours from same business day 13 hours, 5 day to 24 hours, 7 days call window with options including 4-hour response or 6-hour Call To Repair; Comprehensive range of software technical support for Microsoft, Linux, ProLiant Essentials and VMWare-based IT solutions helping to deliver high level of application availability. Response times range from 30 mins for critical problems to 2 hours; System Management, Performance Services and Mission Critical Support Solutionlimited 3-year
Long product name HP 32A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS) :
The short editorial description of HP 32A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS)

HP 32A High Voltage Modular Power Distribution Unit
More>>>
HP 32A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS):
The official marketing text of HP 32A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS) as supplied by the manufacturer

Is your data center lacking sufficient outlet receptacles or flexibility in rack space? Is cable management a problem?

HP Modular PDUs have a unique architecture designed specifically for data center customers who want to maximize power distribution and space efficiencies in the rack. Available in a small form factor with flexible mounting options, installation is quick and easy with all brackets, accessories and installation guides included. Modular PDUs consist of two building blocks the Core Unit (core) and the Extension Bar(s) (sticks). The Core Unit is 1U/0U, and the Extension Bars mount directly to the frame of the rack in multiple locations. Single phase models are available up to 40 amps and can have up to 28 outlets divided across 4 extension bars. Three phase models are core only units with 6 x C19 outlets that can be connected to optional extension bars or directly to components such as BladeSystems enclosures.

Unique modular design architecture

• HP Modular PDUs modular design architecture with flexible mounting options is designed for data centers with limited space and outlets.

Short summary description HP 32A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS):
This short summary of the HP 32A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 32A High Voltage Modular Power Distribution Unit

Long summary description HP 32A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS):
This is an auto-generated long summary of HP 32A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

HP 32A High Voltage Modular Power Distribution Unit

Brand Image Product code Product Stock Price from
HP 10A IEC320 C14-C13 8ft/2.4m PDU Cable uninterruptible power supply (UPS) HP 10A IEC320 C14-C13 8ft/2.4m PDU Cable uninterruptible power supply (UPS)
(show image)
142257-002#*AGFA 10A IEC320 C14-C13 8ft/2.4m PDU Cable 0.00
(excl. VAT)
0 (incl. VAT)