location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GBC ProClick

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GBC Check ‘GBC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProClick Binding Spines Cartridge 16mm White (5x20)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2515720 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0033816057647 show
Category:
Accessories for storing documents in folder binders, such as card dividers.
Folder Binding Accessories Check ‘GBC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GBC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name GBC ProClick :
The short editorial description of GBC ProClick

ProClick Binding Spines, 16mm, A4, White
More>>>
Short summary description GBC ProClick:
This short summary of the GBC ProClick data-sheet is auto-generated and uses the product title and the first six key specs.

GBC ProClick, White, 145 sheets, Polypropylene (PP), A4, 1.6 cm, 100 pc(s)

Long summary description GBC ProClick:
This is an auto-generated long summary of GBC ProClick based on the first three specs of the first five spec groups.

GBC ProClick. Product colour: White, Maximum capacity: 145 sheets, Material: Polypropylene (PP)

Brand Image Product code Product Stock Price from
GBC

GBC ProClick
(show image)
2515722 ProClick Binding Spines Cartridge 12mm Frosted Clear (5x20) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC ProClick
(show image)
2515719 ProClick Binding Spines Cartridge 12mm White (5x20) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC ProClick
(show image)
2515718 ProClick Binding Spines Cartridge 8mm White (5x20) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC ProClick
(show image)
2515717 ProClick Binding Spines Cartridge 16mm Navy Blue (5x20) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC ProClick
(show image)
2515716 ProClick Binding Spines Cartridge 12mm Navy Blue (5x20) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC ProClick
(show image)
2515715 ProClick Binding Spines Cartridge 8mm Navy Blue (5x20) 0.00
(excl. VAT)
0 (incl. VAT)