BenQ logo

BenQ M800 mouse USB Type-A + PS/2 Optical 800 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74567
Info modified on:
01 Jul 2022, 11:29:54
Long product name BenQ M800 mouse USB Type-A + PS/2 Optical 800 DPI:

M800 Trinity Optical

BenQ M800 mouse USB Type-A + PS/2 Optical 800 DPI:

Glowing LED through scroll wheel

The M800 Trinity features flashing LED lights, in three colors. Configure the lights to flash when you get a new e-mail, as a chat room indication, or just when you get mail from someone on your friend list. You can set the color mode and blinking frequency as often as you like

Ergonomic design and usability

Precise and smooth navigation
Easy-to-use on most surfaces
Scroll and zoom directly with scroll wheel
Suitable for both right and left hand user

Short summary description BenQ M800 mouse USB Type-A + PS/2 Optical 800 DPI:

BenQ M800, Optical, USB Type-A + PS/2, 800 DPI, White

Long summary description BenQ M800 mouse USB Type-A + PS/2 Optical 800 DPI:

BenQ M800. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Control panel: 3. Product colour: White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.