location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 450-ABIV power cable 2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450-ABIV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
450-ABIV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063750276
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 07:36:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 450-ABIV power cable 2 m :
The short editorial description of DELL 450-ABIV power cable 2 m

2 m Power cord
More>>>
DELL 450-ABIV power cable 2 m:
The official marketing text of DELL 450-ABIV power cable 2 m as supplied by the manufacturer

Highlights
Designed to provide electrical connectivity to your equipment
Measures 2 m in length


Overview
Power your Dell™ systems with the Power Cord from Dell. It is designed to provide electrical connectivity to your equipment. This power cord provides an input voltage of and measures 2 ft in length.

Short summary description DELL 450-ABIV power cable 2 m:
This short summary of the DELL 450-ABIV power cable 2 m data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 450-ABIV, 2 m

Long summary description DELL 450-ABIV power cable 2 m:
This is an auto-generated long summary of DELL 450-ABIV power cable 2 m based on the first three specs of the first five spec groups.

DELL 450-ABIV. Cable length: 2 m

Country Distributor
France 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Disclaimer DELL 450-ABIV power cable 2 m:
Disclaimer

Actual configuration might differ from illustration