Logitech logo

Logitech Cordless Rechargeable Desktop, 5pk, white keyboard Mouse included RF Wireless QWERTY

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60437
Info modified on:
04 Apr 2019, 04:50:44
Long product name Logitech Cordless Rechargeable Desktop, 5pk, white keyboard Mouse included RF Wireless QWERTY:

Cordless Rechargeable Desktop

Logitech Cordless Rechargeable Desktop, 5pk, white keyboard Mouse included RF Wireless QWERTY:

Complete your PC with proven desktop technology
Designed especially for system integration, the Cordless Rechargeable Desktop offers a premium combination of attractive design and comprehensive functionality. This stylish desktop is available in a black or white color scheme, and delivers superb cordless freedom and energy-saving optical performance to your PC. It also offers Logitech's patented, encrypted dual channel and Fast RF™ cordless technology, ensuring a smooth cordless response with no lag.
The ultra-comfortable, low profile cordless keyboard has plug-and-play Internet and multi-media controls with Windows XP right out of the box—there's no need to load additional drivers for immediate use. Users can also do more with productivity-enhancing commands assigned to the F-keys.
The cordless mouse's 3-D tilt wheel helps navigate quickly through large documents and files. FastRF™ cordless technology assures a smooth cursor response with none of the delay sometimes associated with cordless products.
The Cordless Rechargeable Desktop is designed to match your PC's color scheme, with Quick Silver accents for a premium look. Complete your PC with this desktop and offer your users the consumer's number one choice for cordless peripherals.

Short summary description Logitech Cordless Rechargeable Desktop, 5pk, white keyboard Mouse included RF Wireless QWERTY:

Logitech Cordless Rechargeable Desktop, 5pk, white, Wireless, RF Wireless, QWERTY, White, Mouse included

Long summary description Logitech Cordless Rechargeable Desktop, 5pk, white keyboard Mouse included RF Wireless QWERTY:

Logitech Cordless Rechargeable Desktop, 5pk, white. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard: QWERTY. Product colour: White. Mouse included

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.