Cisco logo

Cisco Meraki MA-INJ-4-EU PoE adapter Gigabit Ethernet

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51866
Info modified on:
13 Oct 2024, 16:46:13
Warranty:
1 year hardware warranty included
Long product name Cisco Meraki MA-INJ-4-EU PoE adapter Gigabit Ethernet:

MA-INJ-4-EU - Injector Power over Ethernet 802.3at Meraki (EU plug)

Short summary description Cisco Meraki MA-INJ-4-EU PoE adapter Gigabit Ethernet:

Cisco Meraki MA-INJ-4-EU, Gigabit Ethernet, 10,100,1000 Mbit/s, 10/100/1000Base-T/X, 100 - 240 V, 50/60 Hz, 0.8 A

Long summary description Cisco Meraki MA-INJ-4-EU PoE adapter Gigabit Ethernet:

Cisco Meraki MA-INJ-4-EU. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T/X. Input voltage: 100 - 240 V, Input frequency: 50/60 Hz, Input operating current: 0.8 A. Compliance industry standards: IEEE 802.3af, IEEE 802.3at, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Certification: EN55022 Class B. Weight: 210 g, Dimensions (WxDxH): 52.5 x 160 x 35.5 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.