location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6610i (black) 87 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6610i (black)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0059636
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6610i (black) 87 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 128 x 128 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 850 mAh
Long product name Nokia 6610i (black) 87 g :
The short editorial description of Nokia 6610i (black) 87 g

Nokia 6610i (black)
More>>>
Short summary description Nokia 6610i (black) 87 g:
This short summary of the Nokia 6610i (black) 87 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6610i (black), 128 x 128 pixels, 850 mAh

Long summary description Nokia 6610i (black) 87 g:
This is an auto-generated long summary of Nokia 6610i (black) 87 g based on the first three specs of the first five spec groups.

Nokia 6610i (black). Display resolution: 128 x 128 pixels. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 850 mAh, Standby time (2G): 144 h. Weight: 87 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:48:55
Uk has collected 2 expert reviews for Nokia 6610i (black) 87 g but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 1100 BLUE 86 g
(show image)
1010327 1100 BLUE 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6610 darkblue TELGSM 84 g Black
(show image)
6610IBLA 6610 darkblue TELGSM 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3410 mobile phone 114 g Grey
(show image)
3410 3410 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3100 blue 85 g
(show image)
3100BLA 3100 blue 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 1100 TELGSM blue 86 g
(show image)
1100BLA 1100 TELGSM blue 0.00
(excl. VAT)
0 (incl. VAT)