location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBA1004 power adapter/inverter Indoor 60 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBA1004
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBA1004
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 12:39:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts MBA1004 power adapter/inverter Indoor 60 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 60 W
  • - Purpose: Laptop
  • - Black
Warranty: 1 year
Long product name CoreParts MBA1004 power adapter/inverter Indoor 60 W Black :
The short editorial description of CoreParts MBA1004 power adapter/inverter Indoor 60 W Black

AC Adapter 60W,15-17v 4A
More>>>
Short summary description CoreParts MBA1004 power adapter/inverter Indoor 60 W Black:
This short summary of the CoreParts MBA1004 power adapter/inverter Indoor 60 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBA1004, Laptop, Indoor, 60 W, 4 A, Sony - PCG-4G1M, VGN-TZ31XN/B, VGN-T2XP/S, VGN-TZ21XN/B, VGN-TZ21MN/N, VGN-T2XP/L, VGN-TX5XN/B,..., Black

Long summary description CoreParts MBA1004 power adapter/inverter Indoor 60 W Black:
This is an auto-generated long summary of CoreParts MBA1004 power adapter/inverter Indoor 60 W Black based on the first three specs of the first five spec groups.

CoreParts MBA1004. Purpose: Laptop, Power supply type: Indoor, Output power: 60 W. Product colour: Black

Brand Image Product code Product Stock Price from
2-Power Fujitsu LifeBook B2145 Notebook Adapter power adapter/inverter Black 2-Power Fujitsu LifeBook B2145 Notebook Adapter power adapter/inverter Black
(show image)
CA01007-0730 Fujitsu LifeBook B2145 Notebook Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu AC adapter 16V (65W) power adapter/inverter Fujitsu AC adapter 16V (65W) power adapter/inverter
(show image)
S26391-F5031-L800 AC adapter 16V (65W) 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts DC Adapter 60W 15-17V power adapter/inverter Black
(show image)
MBC1046 DC Adapter 60W 15-17V 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBC1045 power adapter/inverter Auto 90 W Black
(show image)
MBC1045 MBC1045 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts Car DC charger 15-17v 3500mAh power adapter/inverter
(show image)
MBC1026 Car DC charger 15-17v 3500mAh 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA1146 power adapter/inverter Indoor 72 W Black
(show image)
MBA1146 MBA1146 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA1141 power adapter/inverter Indoor 90 W Black
(show image)
MBA1141 MBA1141 0.00
(excl. VAT)
0 (incl. VAT)