location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 7000 SensoTouch RQ1197/39 men's shaver Trimmer Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 7000 SensoTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RQ1197/39
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RQ1197/39
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103717178 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SHAVER Series 7000 SensoTouch RQ1197/39 men's shaver Trimmer Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Red
  • - Wet & Dry
  • - Lithium-Ion (Li-Ion) AC/Battery
Long product name Philips SHAVER Series 7000 SensoTouch RQ1197/39 men's shaver Trimmer Black, Red :
The short editorial description of Philips SHAVER Series 7000 SensoTouch RQ1197/39 men's shaver Trimmer Black, Red

SkinGlidem Li-Ion, 1h, 50 min, 5.4W, 100 - 240V
More>>>
Philips SHAVER Series 7000 SensoTouch RQ1197/39 men's shaver Trimmer Black, Red:
The official marketing text of Philips SHAVER Series 7000 SensoTouch RQ1197/39 men's shaver Trimmer Black, Red as supplied by the manufacturer

Soft touch, smooth skin
The Philips SHAVER series 7000 gives a soft touch for a smooth shave. The GyroFlex 2D system adjusts easily to the curves of your face and shaves even the shortest stubble with its DualPrecision blades.

A close, comfortable shave
- Cutting slots & holes catch even the shortest hairs
- 2-way flexing heads adjust easily to the curve
- Super Lift and Cut blades raise hairs to cut closer

Skin friendly
- Aquatec seal for a comfortable dry & a refreshing wet shave
- Smooth, low-friction SkinGlide to minimise irritation

Easy to use
- 50 shaving minutes, 1 hour charge
- 5 level battery display with travel lock
- Click-on Beard Styler with 5 length settings
- 2-in-one nose and ear trimmer
- Jet Clean system cleans, lubricates and charges the shaver
- Simply rinses clean
- Charging stand keeps your shaver fully charged and ready

Short summary description Philips SHAVER Series 7000 SensoTouch RQ1197/39 men's shaver Trimmer Black, Red:
This short summary of the Philips SHAVER Series 7000 SensoTouch RQ1197/39 men's shaver Trimmer Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 7000 SensoTouch RQ1197/39, Black, Red, Charging, 2 year(s), AC/Battery, Lithium-Ion (Li-Ion), 1 h

Long summary description Philips SHAVER Series 7000 SensoTouch RQ1197/39 men's shaver Trimmer Black, Red:
This is an auto-generated long summary of Philips SHAVER Series 7000 SensoTouch RQ1197/39 men's shaver Trimmer Black, Red based on the first three specs of the first five spec groups.

Philips SHAVER Series 7000 SensoTouch RQ1197/39. Product colour: Black, Red, LED indicators: Charging, Shaving head replacement(s) period: 2 year(s). Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h

Features
Trimmer *
Yes
Product colour *
Black, Red
Self-cleaning
No
Jet Clean system
Yes
Precision cutting system
Yes
Travel lock
Yes
Washable *
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
3
LED indicators
Charging
Shaving head replacement(s) period
2 year(s)
Indication
Battery full indication
Yes
Indication
Battery low indication
Yes
Battery level indicator
Yes
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Charging time
1 h
Fast charging
Yes
Fast charging time
3 min
Power consumption (standby)
0.15 W
AC input voltage
100-240 V
Shaving time
50 min
Power consumption (max)
5.4 W
Packaging content
Base station
Yes
Cleaning brush
Yes
Protective caps
Yes