location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Type+ QWERTZ German Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Type+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-006579 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206054400
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Type+ QWERTZ German Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - QWERTZ German
  • - Wireless Bluetooth
  • - Built-in battery
  • - Brand compatibility: Apple
  • - Black
Warranty: 2 years
Long product name Logitech Type+ QWERTZ German Bluetooth Black :
The short editorial description of Logitech Type+ QWERTZ German Bluetooth Black

Type+, Bluetooth keyboard case f/ iPad Air 2, Black, DEU
More>>>
Logitech Type+ QWERTZ German Bluetooth Black:
The official marketing text of Logitech Type+ QWERTZ German Bluetooth Black as supplied by the manufacturer

Protective case with integrated keyboard for iPad Air 2

Type+, the iPad keyboard case that’s always one idea ahead of the rest.

Looks like an iPad, feels like a laptop
Let’s turn your iPad into a laptop. Comfortably-spaced keys. The ideal, concave, key shape. A familiar layout you won’t have to “re-learn.” And a dedicated row of speedy iOS shortcuts.

Designed for typing and tapping
The keys have plenty of room, yet the screen is still right at your fingertips for fluid interaction. iPad doesn’t bounce or tip over when you tap. It’s just one idea after another.

Smart power management
A mobile, Bluetooth® keyboard should have enough power to last, and smarts to conserve. We like that idea.

Two cases in one
It’s a keyboard case when you need to type and not when you don’t

Lightweight, but serious about protection
The idea of incredibly thin and light also means protection against bumps, scratches and spills. Convenient, huh

Short summary description Logitech Type+ QWERTZ German Bluetooth Black:
This short summary of the Logitech Type+ QWERTZ German Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Type+, QWERTZ, German, Apple, iPad Air 2, Black, Scratch resistant, Shock resistant

Long summary description Logitech Type+ QWERTZ German Bluetooth Black:
This is an auto-generated long summary of Logitech Type+ QWERTZ German Bluetooth Black based on the first three specs of the first five spec groups.

Logitech Type+. Keyboard: QWERTZ, Keyboard language: German. Brand compatibility: Apple, Compatibility: iPad Air 2, Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery type: Built-in battery, Charging source: USB. Mobile operating systems supported: iOS

Keyboard
Keyboard *
QWERTZ
Keyboard language *
German
Pointing device *
No
Numeric keypad *
No
Full-size keyboard
Yes
Hot keys
Yes
Performance
Brand compatibility *
Apple
Compatibility *
iPad Air 2
Product colour *
Black
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
No
Foldable
Yes
Wrist rest
No
Spill-resistant keyboard
Yes
Protection features
Scratch resistant, Shock resistant
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Power
Power source *
Battery
Battery type
Built-in battery
Charging source
USB
Auto power off
Yes
System requirements
Mobile operating systems supported
iOS
Weight & dimensions
Width
259.9 mm
Weight & dimensions
Depth
17.1 mm
Height
183.7 mm
Weight
430 g
Packaging data
Package width
30 mm
Package depth
213 mm
Package height
270 mm
Package weight
730 g
Packaging content
Cables included
USB
User guide
Yes
Other features
Cable lock slot
No
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
50992060544028
Shipping (inner) case width
12.9 cm
Shipping (inner) case length
21.7 cm
Shipping (inner) case height
27.9 cm
Shipping (inner) case weight
3.2 kg
Master (outer) case GTIN (EAN/UPC)
50992060544011
Master (outer) case width
225 mm
Master (outer) case length
267 mm
Master (outer) case height
293 mm
Master (outer) case weight
6.5 kg
Master (outer) case volume
17100 cm³
Products per pallet
728 pc(s)
Products per intermodal container (20ft)
14400 pc(s)
Products per intermodal container (40ft)
29504 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:12:20
Uk has collected 12 expert reviews for Logitech Type+ QWERTZ German Bluetooth Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
vernonchan.com
Updated:
2017-03-01 10:12:20
The popularity of tablets may have dwindled in the past 24 months, but some consumers still look to them as great content consumption and notebook replacement devices. The iPad, which defined the category, is still a favourite and the de facto tablet in t...
Good Pleasing design, solid build, Lightweight, Easy pairing, Great on/off mechanism, Great typing feel and experience, Good battery life, Excellent price, Convenient iOS shortcut and function keys, READ ALSO  Honor 8 Pro first impressions: The search for powe...
Bad What I dislike, Non-adjustable angle...
Bottom line The Logitech Type+ for iPad Air is a solid effort from Logitech. It gets almost everything right – from design, to build and overall user experience. What's fantastic is that the typing experience is as good as some of the best on real notebooks.My single...
90%
Brand Image Product code Product Stock Price from
Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ German Black Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ German Black
(show image)
920-008132 CREATE Backlit Keyboard Case with Smart Connector Technology 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Focus Keyboard Case QWERTZ German Bluetooth Black Logitech Focus Keyboard Case QWERTZ German Bluetooth Black
(show image)
920-007976 Focus Keyboard Case 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CREATE QWERTZ German Smart Connector Black Logitech CREATE QWERTZ German Smart Connector Black
(show image)
920-007825 CREATE 0.00
(excl. VAT)
0 (incl. VAT)
Logitech BLOK QWERTZ German Bluetooth Black Logitech BLOK QWERTZ German Bluetooth Black
(show image)
920-007421 BLOK 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Keys-To-Go QWERTZ German Bluetooth Black Logitech Keys-To-Go QWERTZ German Bluetooth Black
(show image)
920-006704 Keys-To-Go 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ QWERTZ German Bluetooth Black Logitech Type+ QWERTZ German Bluetooth Black
(show image)
920-006541 Type+ 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type - S QWERTY Spanish Bluetooth Black Logitech Type - S QWERTY Spanish Bluetooth Black
(show image)
920-006408 Type - S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)